Sartorius Lab Instruments GmbH & Co. KG Ultra-Micro Balance (Verified) CPA26P

Description
These three microbalance models are the mechatronic highlights of the new series Sartorius CP Series. Model CPA26P: With an adjustable fine range from 5 g with 2 µg readability and a maximum capacity of 21 g, this microbalance is ideal for weighing USP-defined minimum allowable sample quantities from 5 to 10 mg. The large round weighing pan (diameter: 50 mm) facilitates placement of samples.Model CPA2P: This is the entry-level model for weighing minimal sample quantities, and provides incomparable value for money. The CPA2P-F variant is specially designed for weighing filters with diameters of up to 120 mm.The special draft shield design ensures ergonomic procedures with even the smallest sample quantities, and the glass panels allow ambient light to illuminate the weighing pan. The stainless steel work areas and high-quality metal surfaces make it easy to keep the microbalance clean. Monolithic weigh cell; unique in this performance class Built-in, motorized calibration weight ensures the highest accuracy at the press of a key isoCAL calibration and adjustment function; facilitates regular, fully automatic calibration and adjustment to ensure the consistently high accuracy of the balance High-quality draft shield with smooth opening and closing High-contrast display with outstanding readability and large readout digits (16 mm)
Description
These three microbalance models are the mechatronic highlights of the new series Sartorius CP Series. Model CPA26P: With an adjustable fine range from 5 g with 2 µg readability and a maximum capacity of 21 g, this microbalance is ideal for weighing USP-defined minimum allowable sample quantities from 5 to 10 mg. The large round weighing pan (diameter: 50 mm) facilitates placement of samples.Model CPA2P: This is the entry-level model for weighing minimal sample quantities, and provides incomparable value for money. The CPA2P-F variant is specially designed for weighing filters with diameters of up to 120 mm.The special draft shield design ensures ergonomic procedures with even the smallest sample quantities, and the glass panels allow ambient light to illuminate the weighing pan. The stainless steel work areas and high-quality metal surfaces make it easy to keep the microbalance clean. Monolithic weigh cell; unique in this performance class Built-in, motorized calibration weight ensures the highest accuracy at the press of a key isoCAL calibration and adjustment function; facilitates regular, fully automatic calibration and adjustment to ensure the consistently high accuracy of the balance High-quality draft shield with smooth opening and closing High-contrast display with outstanding readability and large readout digits (16 mm)

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Ultra-Micro Balance (Verified)
CPA26P
Ultra-Micro Balance (Verified) CPA26P
These three microbalance models are the mechatronic highlights of the new series Sartorius CP Series. Model CPA26P: With an adjustable fine range from 5 g with 2 µg readability and a maximum capacity of 21 g, this microbalance is ideal for weighing USP-defined minimum allowable sample quantities from 5 to 10 mg. The large round weighing pan (diameter: 50 mm) facilitates placement of samples.Model CPA2P: This is the entry-level model for weighing minimal sample quantities, and provides incomparable value for money. The CPA2P-F variant is specially designed for weighing filters with diameters of up to 120 mm.The special draft shield design ensures ergonomic procedures with even the smallest sample quantities, and the glass panels allow ambient light to illuminate the weighing pan. The stainless steel work areas and high-quality metal surfaces make it easy to keep the microbalance clean. Monolithic weigh cell; unique in this performance class Built-in, motorized calibration weight ensures the highest accuracy at the press of a key isoCAL calibration and adjustment function; facilitates regular, fully automatic calibration and adjustment to ensure the consistently high accuracy of the balance High-quality draft shield with smooth opening and closing High-contrast display with outstanding readability and large readout digits (16 mm)

These three microbalance models are the mechatronic highlights of the new series Sartorius CP Series. Model CPA26P: With an adjustable fine range from 5 g with 2 µg readability and a maximum capacity of 21 g, this microbalance is ideal for weighing USP-defined minimum allowable sample quantities from 5 to 10 mg. The large round weighing pan (diameter: 50 mm) facilitates placement of samples.Model CPA2P: This is the entry-level model for weighing minimal sample quantities, and provides incomparable value for money. The CPA2P-F variant is specially designed for weighing filters with diameters of up to 120 mm.The special draft shield design ensures ergonomic procedures with even the smallest sample quantities, and the glass panels allow ambient light to illuminate the weighing pan. The stainless steel work areas and high-quality metal surfaces make it easy to keep the microbalance clean.

  • Monolithic weigh cell; unique in this performance class
  • Built-in, motorized calibration weight ensures the highest accuracy at the press of a key
  • isoCAL calibration and adjustment function; facilitates regular, fully automatic calibration and adjustment to ensure the consistently high accuracy of the balance
  • High-quality draft shield with smooth opening and closing
  • High-contrast display with outstanding readability and large readout digits (16 mm)
Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number CPA26P
Product Name Ultra-Micro Balance (Verified)
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2BR/22t - 1-RTN/M2BR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Weighing Scales - 270680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Interface Other Interface; USB Type C
Ratings / Certifications Other; RoHS Certified
View Details