Sartorius Lab Instruments GmbH & Co. KG Cubis® Precision Balance MSA2202S-0CE-D0

Description
MSA Series Cubis® Precision Balance Operation Touch screen, keys for central basic functions Display High-resolution color TFT, 5.7" graphic display Adaptation of the display and control unit Tiltable display, removable display and control unit Standard data interfaces USB (integrated into weighing module) RS232C accessory interface, 25-pin (integrated into weighing module) Various data protocols available (can also be connected to software designed for external manufacturers) Ethernet (integrated into display and control unit) SD card reader Integrated as standard into display and control unit Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by side keys or touch-free using IR switch (optional); learning capability Applications Unit conversion, SQmin function for minimum initial weight according to USP, isoCAL automatic calibration | adjustment function, individual identifiers, density determination, statistics, calculations, averaging, formulation, weighing in percent, time-controlled functions, totalizing, DKD measurement uncertainty, second tare memory, counting, checkweighing, Alibi memory, audit trail
Datasheet
Description
MSA Series Cubis® Precision Balance Operation Touch screen, keys for central basic functions Display High-resolution color TFT, 5.7" graphic display Adaptation of the display and control unit Tiltable display, removable display and control unit Standard data interfaces USB (integrated into weighing module) RS232C accessory interface, 25-pin (integrated into weighing module) Various data protocols available (can also be connected to software designed for external manufacturers) Ethernet (integrated into display and control unit) SD card reader Integrated as standard into display and control unit Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by side keys or touch-free using IR switch (optional); learning capability Applications Unit conversion, SQmin function for minimum initial weight according to USP, isoCAL automatic calibration | adjustment function, individual identifiers, density determination, statistics, calculations, averaging, formulation, weighing in percent, time-controlled functions, totalizing, DKD measurement uncertainty, second tare memory, counting, checkweighing, Alibi memory, audit trail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Cubis® Precision Balance
MSA2202S-0CE-D0
Cubis® Precision Balance MSA2202S-0CE-D0
MSA Series Cubis® Precision Balance Operation Touch screen, keys for central basic functions Display High-resolution color TFT, 5.7" graphic display Adaptation of the display and control unit Tiltable display, removable display and control unit Standard data interfaces USB (integrated into weighing module) RS232C accessory interface, 25-pin (integrated into weighing module) Various data protocols available (can also be connected to software designed for external manufacturers) Ethernet (integrated into display and control unit) SD card reader Integrated as standard into display and control unit Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by side keys or touch-free using IR switch (optional); learning capability Applications Unit conversion, SQmin function for minimum initial weight according to USP, isoCAL automatic calibration | adjustment function, individual identifiers, density determination, statistics, calculations, averaging, formulation, weighing in percent, time-controlled functions, totalizing, DKD measurement uncertainty, second tare memory, counting, checkweighing, Alibi memory, audit trail

MSA Series

Cubis® Precision Balance

Operation

  • Touch screen, keys for central basic functions

Display

  • High-resolution color TFT, 5.7" graphic display

Adaptation of the display and control unit

  • Tiltable display, removable display and control unit

Standard data interfaces

  • USB (integrated into weighing module)
  • RS232C accessory interface, 25-pin (integrated into weighing module)
  • Various data protocols available (can also be connected to software designed for external manufacturers)
  • Ethernet (integrated into display and control unit)

SD card reader

  • Integrated as standard into display and control unit

Operation of the motorized draft shield (only for DA, DI, DM draft shields)

  • Activated by side keys or touch-free using IR switch (optional); learning capability

Applications

  • Unit conversion, SQmin function for minimum initial weight according to USP, isoCAL automatic calibration | adjustment function, individual identifiers, density determination, statistics, calculations, averaging, formulation, weighing in percent, time-controlled functions, totalizing, DKD measurement uncertainty, second tare memory, counting, checkweighing, Alibi memory, audit trail
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number MSA2202S-0CE-D0
Product Name Cubis® Precision Balance
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Ethernet; Serial; USB; Other Interface; SD Card Reader
Features Selectable Units
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2A/33t - 1-RTN/M2A33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details
Weighing Scales - 141657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Interface Serial; Other Interface; RS232
Ratings / Certifications Other; RoHS Certified
View Details