Sartorius Lab Instruments GmbH & Co. KG Manual Mass Comparator CCT2000K

Description
The mass comparators have a continuous, full-resolution weighing range and large stainless steel weighing pan. The complete electronics and the power supply for display and evaluation are separate from the weighing system in order to prevent heat from affecting the results. The models from the 600 kg load range onward are supplied with draft shields as standard and are made completely from non-magnetic stainless steel. Continuous electrical weighing range Filters can be optimally adapted to the particular ambient conditions separate electronic unit to reduce the effect of heat generated during operation Backlit dot matrix display Bar graph display Quick positive-action keys with acoustic signal 3 color-coded indicators for checking red/green/yellow Optional: 3rd interface port RS-232, RS-485, RS-422, 0-20mA, Profibus
Datasheet
Description
The mass comparators have a continuous, full-resolution weighing range and large stainless steel weighing pan. The complete electronics and the power supply for display and evaluation are separate from the weighing system in order to prevent heat from affecting the results. The models from the 600 kg load range onward are supplied with draft shields as standard and are made completely from non-magnetic stainless steel. Continuous electrical weighing range Filters can be optimally adapted to the particular ambient conditions separate electronic unit to reduce the effect of heat generated during operation Backlit dot matrix display Bar graph display Quick positive-action keys with acoustic signal 3 color-coded indicators for checking red/green/yellow Optional: 3rd interface port RS-232, RS-485, RS-422, 0-20mA, Profibus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Manual Mass Comparator
CCT2000K
Manual Mass Comparator CCT2000K
The mass comparators have a continuous, full-resolution weighing range and large stainless steel weighing pan. The complete electronics and the power supply for display and evaluation are separate from the weighing system in order to prevent heat from affecting the results. The models from the 600 kg load range onward are supplied with draft shields as standard and are made completely from non-magnetic stainless steel. Continuous electrical weighing range Filters can be optimally adapted to the particular ambient conditions separate electronic unit to reduce the effect of heat generated during operation Backlit dot matrix display Bar graph display Quick positive-action keys with acoustic signal 3 color-coded indicators for checking red/green/yellow Optional: 3rd interface port RS-232, RS-485, RS-422, 0-20mA, Profibus

The mass comparators have a continuous, full-resolution weighing range and large stainless steel weighing pan. The complete electronics and the power supply for display and evaluation are separate from the weighing system in order to prevent heat from affecting the results.
The models from the 600 kg load range onward are supplied with draft shields as standard and are made completely from non-magnetic stainless steel.

  • Continuous electrical weighing range
  • Filters can be optimally adapted to the particular ambient conditions
  • separate electronic unit to reduce the effect of heat generated during operation
  • Backlit dot matrix display
  • Bar graph display
  • Quick positive-action keys with acoustic signal
  • 3 color-coded indicators for checking red/green/yellow
  • Optional: 3rd interface port RS-232, RS-485, RS-422, 0-20mA, Profibus
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number CCT2000K
Product Name Manual Mass Comparator
Type Other Balance; Other Scale; Mass Comparator
Display Digital Display
Interface Serial (optional feature)
Capacity 4630 lbs (2100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details