Finder S.p.A. con unico socio Datasheets for Protective Relays and Monitoring Relays

Protective relays and monitoring relays detect or monitor for abnormal power system conditions.
Protective Relays and Monitoring Relays: Learn more

Page: 1 2
Product Name Notes
The multifunctional current monitoring relay type 70.51 provides the flexibility of monitoring undercurrent, overcurrent and window mode, up to 16 A directly. A version with contact status indication and an...
The thermistor temperature sensing relay Type 70.92 has 6 functions, 24 V AC/DC or 230 V AC supply, Selectable activation time (0.5 or 3 s) and Reset mode. Other features:...
Type 55.34T relay for railway applications, 4 CO, 7A, for use with 94 Series sockets. Features include: Compliant with EN 45545-2 + A1: 2016 (protection against fire and smoke), EN...
Type 70.11 – Line voltage monitoring relay for single-phase networks. Multi-function model for monitoring single-phase (220 … 240)V undervoltage, overvoltage, or window mode (overvoltage + undervoltage). Voltage fault memory –
Type 70.31 – Line voltage monitoring relay for three-phase networks. Multi-function model for monitoring three-phase (380 … 415)V undervoltage, overvoltage, window mode (overvoltage + undervoltage), phase rotation and phase loss...
Type 70.41 – Line voltage monitoring relay for three-phase networks. Multi-function model for monitoring (380 … 415)V three-phase networks, with or without neutral. Monitoring modes: window (overvoltage + undervoltage), phase...
Type 70.42, Line voltage monitoring relay for three-phase networks. Multi-function model, for monitoring three-phase networks (380 … 415 V, with neutral). Monitoring modes: undervoltage, overvoltage, window (overvoltage + undervoltage), phase...
Type 70.61T voltage monitoring relays for railway applications, 1 CO, for voltage monitoring of three-phase networks (208… 480) V: – phase loss – phase sequence Features include: Compliant with EN...
Type 70.62T voltage monitoring relay for railway applications, 2 CO, for voltage monitoring of three-phase networks (208… 480) V: – phase loss – phase sequence Features include: Compliant with EN...
Type 72.01 level control relay for conductive liquids with adjustable sensitivity (5 … 150) kΩ, selectable intervention delay (0.5 s or 7 s). Filling or emptying function switch selectable. This...
Type 72.11 Level control relays for conductive liquids are equipped with a fixed sensitivity of 150 kΩ, a fixed tripping delay of 1s, with filling or emptying function selectable via...
Type 72.42 Control relays for alternating loads such as with pumps, compressors, air conditioning and refrigeration units, so as to share the duty and standby function and thereby even out...

<< Prev