Eaton Corporation Overload Relay C306NN3

Description
ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION PANEL MOUNTING OPEN ENCLOSURE 3 POLE(S) LINE LUG, LOAD LUG TERMINAL TYPE 1NO-1NC AUXILIARY CONTACT 4 NEMA SIZE 144 AMPERE MOTOR FLA AUTOMATIC/MANUAL RESET TYPE N IEC SIZE NO HEATER INCLUDED COMPENSATED AMBIENT TEMPERATURE CLASS 10, CLASS 20 TRIP CLASS DESIGNED FOR USE WITH CE/CN NON REVERSING, REVERSING CONTACTORS C306 MODEL
Datasheet
Description
ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION PANEL MOUNTING OPEN ENCLOSURE 3 POLE(S) LINE LUG, LOAD LUG TERMINAL TYPE 1NO-1NC AUXILIARY CONTACT 4 NEMA SIZE 144 AMPERE MOTOR FLA AUTOMATIC/MANUAL RESET TYPE N IEC SIZE NO HEATER INCLUDED COMPENSATED AMBIENT TEMPERATURE CLASS 10, CLASS 20 TRIP CLASS DESIGNED FOR USE WITH CE/CN NON REVERSING, REVERSING CONTACTORS C306 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overload Relay - C306NN3 - Eaton Corporation
Cleveland, OH, USA
Overload Relay
C306NN3
Overload Relay C306NN3
ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION PANEL MOUNTING OPEN ENCLOSURE 3 POLE(S) LINE LUG, LOAD LUG TERMINAL TYPE 1NO-1NC AUXILIARY CONTACT 4 NEMA SIZE 144 AMPERE MOTOR FLA AUTOMATIC/MANUAL RESET TYPE N IEC SIZE NO HEATER INCLUDED COMPENSATED AMBIENT TEMPERATURE CLASS 10, CLASS 20 TRIP CLASS DESIGNED FOR USE WITH CE/CN NON REVERSING, REVERSING CONTACTORS C306 MODEL
  • ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE
  • 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING
  • UL, CSA, CE APPROVAL
  • 1 PHASE APPLICATION
  • PANEL MOUNTING
  • OPEN ENCLOSURE
  • 3 POLE(S)
  • LINE LUG, LOAD LUG TERMINAL TYPE
  • 1NO-1NC AUXILIARY CONTACT
  • 4 NEMA SIZE
  • 144 AMPERE MOTOR FLA
  • AUTOMATIC/MANUAL RESET TYPE
  • N IEC SIZE
  • NO HEATER INCLUDED
  • COMPENSATED AMBIENT TEMPERATURE
  • CLASS 10, CLASS 20 TRIP CLASS
  • DESIGNED FOR USE WITH CE/CN NON REVERSING, REVERSING CONTACTORS
  • C306 MODEL
Supplier's Site Datasheet
CHGP Thermal Overload Relays - C306NN3 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Thermal Overload Relays
C306NN3
CHGP Thermal Overload Relays C306NN3
OVERLOAD RELAY

OVERLOAD RELAY

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics
Product Category Thermal Overload Relays Protective Relays and Monitoring Relays
Product Number C306NN3 C306NN3
Product Name Overload Relay CHGP Thermal Overload Relays
Overload Relay Type BiMetallic
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617599-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Monitoring Relays - 2816086 - RS Components, Ltd.
Specs
Operating Temp -40 F (-40 C)
View Details
Monitoring Relays - 427653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -13 F (-25 C)
View Details
Type 55.32 - General purpose relay 10A - 553280120000 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details