DIGITAL ARCING GROUND FAULT RELAY TYPE
45 TO 450 HZ FREQUENCY RATING
UL 1053, CSA C22.2 APPROVAL
35 MM DIN RAIL/(2) SCREW MOUNTING
30 MILLIAMPERE TO 6 AMPERE TRIP SETTING
24 TO 240 VAC/VDC CONTROL VOLTAGE
1.1 INCH BUILT IN CURRENT SENSOR TYPE
20 TO 500 MILLISECOND TRIP TIMING RANGE
NON ISOLATED
TEST/RESET TYPE REMOTE PUSHBUTTON
D64R MODEL
Eaton Corporation
Done
Datasheet
Description
DIGITAL ARCING GROUND FAULT RELAY TYPE
45 TO 450 HZ FREQUENCY RATING
UL 1053, CSA C22.2 APPROVAL
35 MM DIN RAIL/(2) SCREW MOUNTING
30 MILLIAMPERE TO 6 AMPERE TRIP SETTING
24 TO 240 VAC/VDC CONTROL VOLTAGE
1.1 INCH BUILT IN CURRENT SENSOR TYPE
20 TO 500 MILLISECOND TRIP TIMING RANGE
NON ISOLATED
TEST/RESET TYPE REMOTE PUSHBUTTON
D64R MODEL
DIGITAL ARCING GROUND FAULT RELAY TYPE
45 TO 450 HZ FREQUENCY RATING
UL 1053, CSA C22.2 APPROVAL
35 MM DIN RAIL/(2) SCREW MOUNTING
30 MILLIAMPERE TO 6 AMPERE TRIP SETTING
24 TO 240 VAC/VDC CONTROL VOLTAGE
1.1 INCH BUILT IN CURRENT SENSOR TYPE
20 TO 500 MILLISECOND TRIP TIMING RANGE
NON ISOLATED
TEST/RESET TYPE REMOTE PUSHBUTTON
D64R MODEL