Miniature circuit breaker for DC applications, rated at 16 A and 250 V DC per pole, with a C-characteristic tripping curve and 2 poles. It has a mounting width of 17.5 mm per pole, fits a 2-module top-hat rail, and supports conductor connections from 1 to 25 mm² solid or stranded wire. The device meets IEC/EN 60947-2, with a short-circuit breaking capacity of 10 kA and an operating temperature range of -40 °C to 75 °C. Terminal protection complies with BGV A2, and the enclosure provides IP20 or IP40 when fitted. Mounting is orientation-independ
IEC ONLY SUPPLEMENTARY PROTECTOR 2P 16A C CURVE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 58M6143 |
| Product Name | Iec Only Supplementary Protector 2P 16A C Curve Eaton Moeller |