Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
DELTROL CONTROLS/DIVISION OF DELTROL CORP.
20245-82 -- DPDT
Deltrol Controls/Division of Deltrol Corp.
DPDT
20245-82
Description
DPDT
Heilind Electronics, Inc.
Galco Industrial Electronics
Done
Request a Quote
Email Supplier
Description
DPDT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
DPDT
20245-82
DPDT
20245-82
DPDT
DPDT
Buy Now
Galco Industrial Electronics
Madison Heights, MI, United States
DELT General Purpose
20245-82
DELT General Purpose
20245-82
Relay, DPDT, 30A, 24VDC, Open
Relay, DPDT, 30A, 24VDC, Open
Supplier's Site
Technical Specifications
Heilind Electronics, Inc.
Galco Industrial Electronics
Product Category
High Voltage Relays
Electromechanical Relays
Product Number
20245-82
20245-82
Product Name
DPDT
DELT General Purpose
Poles
Double Pole (DP)
Unlock Full Specs
to access all available technical data
Similar Products
Churod Americas, Inc.
20A-25A Miniature Power Relay
CHF/CHFN Series
Specs
Relay Type
General
Mounting
PCBoard
Poles
Single Pole (SP)
View Details
Aratas America LLC
Screen White Omron Electronic Components
A3PJ-5101
View Details
WAGO
Solid State Relays
859-794
Specs
Mounting
DIN
Switch Configuration
FormA
Operating Temp
-40 to 158 F (-40 to 70 C)
View Details
3
suppliers
FCL Components America
Signal Relays
FTR-C2
Specs
Mounting
TH, SMT
View Details