Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
TE CONNECTIVITY
1611019-6 -- 3100-30J16162NQ 50A 3P 120V CONTACTOR
TE Connectivity
3100-30J16162NQ 50A 3P 120V CONTACTOR
1611019-6
Description
3100-30J16162NQ 50A 3P 120V CONTACTOR
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
3100-30J16162NQ 50A 3P 120V CONTACTOR
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
3100-30J16162NQ 50A 3P 120V CONTACTOR
1611019-6
3100-30J16162NQ 50A 3P 120V CONTACTOR
1611019-6
3100-30J16162NQ 50A 3P 120V CONTACTOR
3100-30J16162NQ 50A 3P 120V CONTACTOR
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
High Voltage Relays
Product Number
1611019-6
Product Name
3100-30J16162NQ 50A 3P 120V CONTACTOR
Unlock Full Specs
to access all available technical data
Similar Products
Churod Americas, Inc.
75A Photovoltaic Relay
CHAR-A75C Series
Specs
Poles
Single Pole (SP)
Throw
Single Throw
DC Coil Voltage
6 to 48 volts
View Details
Aratas America LLC
Power Relays, Over 2 Amps
G5NB-1A4-EL-HA DC12
Specs
Relay Type
General
Mounting
PCBoard
Poles
Single Pole (SP)
View Details
4
suppliers
Schaltbau GmbH
High-voltage precharge or measuring relays for test and measurement systems
R400 - 1 and 2 pole AC and DC high-voltage relays for railway applications
Specs
Operating Temp
-40 to 185 F (-40 to 85 C)
Isolation Voltage
10 kilovolts
View Details
Finder S.p.A. con unico socio
Relay Interface Module; Svhc Finder
4C0290480050SPA
Specs
Features
Latching
Approvals
RoHS
View Details