General Purpose Relay SPST-NO (DM) (1 Form X) 120VAC Coil Chassis Mount
General Purpose Relays SPST-NO-DM 120VAC
RELAY GEN PURPOSE SPST 25A 120V
25 A , 290 Ohms Coil Resistance, 9.80 VA , PRD Series Industrial Relays
RELAY, SPST-NO, 277VAC, 50VDC, 25A; Contact Configuration:SPST-N
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PRD-3AY0-120 | PB590-ND | PRD-3AY0-120 | PRD-3AY0-120 | 70199168 | 17M1540 |
| Product Name | PRD-3AY0-120=PRD | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPST-NO-DM;Cur-Rtg 25A;Ctrl-V 120AC;Vol-Rtg 277AC;Screw | Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 113 F (-55 to 45 C) |