Daemar Inc. Oxygen Post-Valve Sleeve SVS Series, Medical SVS-1

Description
Protect the delicate valves of oxygen cylinders with our inexpensive plastic sleeves. Our sleeves slip easily over the valve and lock into place. Once the sleeve is applied it can only be removed by using the tear-tab. The tear-tab feature provides a tamper/use evident seal ensuring the tank delivered is full and free of contamination. Use our inexpensive sleeves to ensure the security of your tank and avoid costly liabilities. Our SVS1 part is designed for valves that don't include a washer. The SVS-2W does accommodate the washer. It slips easily over the cylinder and it's elasticity provides a snug fit ensuring it stays on the tank during transit. The netting buffers the tank and keeps it from being scratched and dented during shipment. The SVS-500 is a smaller version than the SVS-1 and SVS-2W. It's offers the same lock-in feature and tamper evidence, but has a reduced size covering less of the valve. Material: Low-Density Polyethylene Color: Green Standard Option Color: White
Description
Protect the delicate valves of oxygen cylinders with our inexpensive plastic sleeves. Our sleeves slip easily over the valve and lock into place. Once the sleeve is applied it can only be removed by using the tear-tab. The tear-tab feature provides a tamper/use evident seal ensuring the tank delivered is full and free of contamination. Use our inexpensive sleeves to ensure the security of your tank and avoid costly liabilities. Our SVS1 part is designed for valves that don't include a washer. The SVS-2W does accommodate the washer. It slips easily over the cylinder and it's elasticity provides a snug fit ensuring it stays on the tank during transit. The netting buffers the tank and keeps it from being scratched and dented during shipment. The SVS-500 is a smaller version than the SVS-1 and SVS-2W. It's offers the same lock-in feature and tamper evidence, but has a reduced size covering less of the valve. Material: Low-Density Polyethylene Color: Green Standard Option Color: White

Suppliers

Company
Product
Description
Supplier Links
Oxygen Post-Valve Sleeve SVS Series, Medical - SVS-1 - Daemar Inc.
Lawrenceville, GA, USA
Oxygen Post-Valve Sleeve SVS Series, Medical
SVS-1
Oxygen Post-Valve Sleeve SVS Series, Medical SVS-1
Protect the delicate valves of oxygen cylinders with our inexpensive plastic sleeves. Our sleeves slip easily over the valve and lock into place. Once the sleeve is applied it can only be removed by using the tear-tab. The tear-tab feature provides a tamper/use evident seal ensuring the tank delivered is full and free of contamination. Use our inexpensive sleeves to ensure the security of your tank and avoid costly liabilities. Our SVS1 part is designed for valves that don't include a washer. The SVS-2W does accommodate the washer. It slips easily over the cylinder and it's elasticity provides a snug fit ensuring it stays on the tank during transit. The netting buffers the tank and keeps it from being scratched and dented during shipment. The SVS-500 is a smaller version than the SVS-1 and SVS-2W. It's offers the same lock-in feature and tamper evidence, but has a reduced size covering less of the valve. Material: Low-Density Polyethylene Color: Green Standard Option Color: White

Protect the delicate valves of oxygen cylinders with our inexpensive plastic sleeves. Our sleeves slip easily over the valve and lock into place. Once the sleeve is applied it can only be removed by using the tear-tab. The tear-tab feature provides a tamper/use evident seal ensuring the tank delivered is full and free of contamination. Use our inexpensive sleeves to ensure the security of your tank and avoid costly liabilities. Our SVS1 part is designed for valves that don't include a washer. The SVS-2W does accommodate the washer. It slips easily over the cylinder and it's elasticity provides a snug fit ensuring it stays on the tank during transit. The netting buffers the tank and keeps it from being scratched and dented during shipment. The SVS-500 is a smaller version than the SVS-1 and SVS-2W. It's offers the same lock-in feature and tamper evidence, but has a reduced size covering less of the valve. Material: Low-Density Polyethylene Color: Green Standard Option Color: White

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number SVS-1
Product Name Oxygen Post-Valve Sleeve SVS Series, Medical
Unlock Full Specs
to access all available technical data

Similar Products

Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details
Pipe Caps - PC100A - MOCAP LLC
Specs
Features Threaded
Material Polyethylene (PE)
BSP Thread (G1/8)
View Details