Daemar Inc. SC-SH Series, Caps SC-SH-340

Description
Ultra Bake Caps Purpose Ultrabake™ Caps are designed to mask plain and threaded studs, tube ends and even slotted holes; they will mask off the stud and allow finishing up to it. How the product is used The cap is applied by being pushed over the stud. It is removed by being pulled off. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend a plug such as the UP series of plugs or the SPP series of pull plugs. If the cap is used as a plug it can be pushed into place using a rounded end rod or dowel. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The cap is flexible so it can fit a range of different diameters and shapes Lengths - Many of the diameters are available in different lengths Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultra Bake Caps Purpose Ultrabake™ Caps are designed to mask plain and threaded studs, tube ends and even slotted holes; they will mask off the stud and allow finishing up to it. How the product is used The cap is applied by being pushed over the stud. It is removed by being pulled off. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend a plug such as the UP series of plugs or the SPP series of pull plugs. If the cap is used as a plug it can be pushed into place using a rounded end rod or dowel. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The cap is flexible so it can fit a range of different diameters and shapes Lengths - Many of the diameters are available in different lengths Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
SC-SH Series, Caps - SC-SH-340 - Daemar Inc.
Lawrenceville, GA, USA
SC-SH Series, Caps
SC-SH-340
SC-SH Series, Caps SC-SH-340
Ultra Bake Caps Purpose Ultrabake™ Caps are designed to mask plain and threaded studs, tube ends and even slotted holes; they will mask off the stud and allow finishing up to it. How the product is used The cap is applied by being pushed over the stud. It is removed by being pulled off. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend a plug such as the UP series of plugs or the SPP series of pull plugs. If the cap is used as a plug it can be pushed into place using a rounded end rod or dowel. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The cap is flexible so it can fit a range of different diameters and shapes Lengths - Many of the diameters are available in different lengths Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultra Bake Caps
Purpose
Ultrabake™ Caps are designed to mask plain and threaded studs, tube ends and even slotted holes; they will mask off the stud and allow finishing up to it.
How the product is used
The cap is applied by being pushed over the stud. It is removed by being pulled off. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend a plug such as the UP series of plugs or the SPP series of pull plugs. If the cap is used as a plug it can be pushed into place using a rounded end rod or dowel.
Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Flexible - The cap is flexible so it can fit a range of different diameters and shapes
  • Lengths - Many of the diameters are available in different lengths
  • Reusable - The caps are reusable depending on the application
  • Color coded - The caps are color coded to ease identification and sorting
  • Identification - The Shercon name is on the cap

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number SC-SH-340
Product Name SC-SH Series, Caps
Unlock Full Specs
to access all available technical data

Similar Products

Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details