Daemar Inc. Caps-Vinyl > VAC Series > VAC Series Disc Springs VAC-1875x1125-8

Description
Designed to cap angle iron, Series VAC Vinyl Angle Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of others being cut by sharp metal edges. Material: Vinyl Standard Color: Black Standard Option Colors: White, Green, Brown, Orange, Red, Gray, Blue, Yellow
Description
Designed to cap angle iron, Series VAC Vinyl Angle Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of others being cut by sharp metal edges. Material: Vinyl Standard Color: Black Standard Option Colors: White, Green, Brown, Orange, Red, Gray, Blue, Yellow

Suppliers

Company
Product
Description
Supplier Links
Caps-Vinyl > VAC Series > VAC Series Disc Springs - VAC-1875x1125-8 - Daemar Inc.
Lawrenceville, GA, USA
Caps-Vinyl > VAC Series > VAC Series Disc Springs
VAC-1875x1125-8
Caps-Vinyl > VAC Series > VAC Series Disc Springs VAC-1875x1125-8
Designed to cap angle iron, Series VAC Vinyl Angle Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of others being cut by sharp metal edges. Material: Vinyl Standard Color: Black Standard Option Colors: White, Green, Brown, Orange, Red, Gray, Blue, Yellow

Designed to cap angle iron, Series VAC Vinyl Angle Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of others being cut by sharp metal edges. Material: Vinyl Standard Color: Black Standard Option Colors: White, Green, Brown, Orange, Red, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VAC-1875x1125-8
Product Name Caps-Vinyl > VAC Series > VAC Series Disc Springs
Unlock Full Specs
to access all available technical data

Similar Products

For 1
Keystone Electronics Corp.
Specs
Material Thermoplastic Rubber
NPT Thread (.160 [4.0])
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details