Daemar Inc. SRC-SH Series, Caps SRC-SH-1

Description
Ultrabake™ Grounding Caps - Purpose Ultrabake™ Grounding Caps are designed to mask rectangular tabs; they are effective at masking rectangular grounding or earthing tabs on sheet metal items such as computer cases and PCB holders. How the product is used The cap is applied by being pushed over the rectangular tab. The cap is removed by being pulled off. The larger sizes of this cap have a tapered opening which allows the coating material to come close to the inside dimensions of the cap. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual Purpose - The cap can be used as a plug for small rectangular holes or slots Tapered opening - Larger sizes have a tapered opening which allows coating to reach the edge of the tab Flexible - The cap is flexible so it can fit a range of different tabs Tight Fit - Caps are flexible enough to stretch over tabs and form a tight fit Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Grounding Caps - Purpose Ultrabake™ Grounding Caps are designed to mask rectangular tabs; they are effective at masking rectangular grounding or earthing tabs on sheet metal items such as computer cases and PCB holders. How the product is used The cap is applied by being pushed over the rectangular tab. The cap is removed by being pulled off. The larger sizes of this cap have a tapered opening which allows the coating material to come close to the inside dimensions of the cap. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual Purpose - The cap can be used as a plug for small rectangular holes or slots Tapered opening - Larger sizes have a tapered opening which allows coating to reach the edge of the tab Flexible - The cap is flexible so it can fit a range of different tabs Tight Fit - Caps are flexible enough to stretch over tabs and form a tight fit Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
SRC-SH Series, Caps - SRC-SH-1 - Daemar Inc.
Lawrenceville, GA, USA
SRC-SH Series, Caps
SRC-SH-1
SRC-SH Series, Caps SRC-SH-1
Ultrabake™ Grounding Caps - Purpose Ultrabake™ Grounding Caps are designed to mask rectangular tabs; they are effective at masking rectangular grounding or earthing tabs on sheet metal items such as computer cases and PCB holders. How the product is used The cap is applied by being pushed over the rectangular tab. The cap is removed by being pulled off. The larger sizes of this cap have a tapered opening which allows the coating material to come close to the inside dimensions of the cap. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual Purpose - The cap can be used as a plug for small rectangular holes or slots Tapered opening - Larger sizes have a tapered opening which allows coating to reach the edge of the tab Flexible - The cap is flexible so it can fit a range of different tabs Tight Fit - Caps are flexible enough to stretch over tabs and form a tight fit Reusable - The caps are reusable depending on the application Color coded - The caps are color coded to ease identification and sorting Identification - The Shercon name is on the cap Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Grounding Caps -

Purpose

Ultrabake™ Grounding Caps are designed to mask rectangular tabs; they are effective at masking rectangular grounding or earthing tabs on sheet metal items such as computer cases and PCB holders.

How the product is used

The cap is applied by being pushed over the rectangular tab. The cap is removed by being pulled off. The larger sizes of this cap have a tapered opening which allows the coating material to come close to the inside dimensions of the cap.

Recommended for

Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features

  • Dual Purpose - The cap can be used as a plug for small rectangular holes or slots
  • Tapered opening - Larger sizes have a tapered opening which allows coating to reach the edge of the tab
  • Flexible - The cap is flexible so it can fit a range of different tabs
  • Tight Fit - Caps are flexible enough to stretch over tabs and form a tight fit
  • Reusable - The caps are reusable depending on the application
  • Color coded - The caps are color coded to ease identification and sorting
  • Identification - The Shercon name is on the cap

Storage conditions

Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number SRC-SH-1
Product Name SRC-SH Series, Caps
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Pipe Plug, Mechanical Night Cap Bell End 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details