Daemar Inc. SRC Series, Caps SRC-223-16

Description
Silicone Rubber Caplugs are ideal for protecting and masking parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Molded from a specially formulated grade of silicone rubber, these Caplugs contain no coloring agents which could bleed under high temperatures. SRC Series Silicone Rubber Caps are suited especially for covering studs, tube ends, and other projections. Material: Silicone Rubber Color: Natural
Description
Silicone Rubber Caplugs are ideal for protecting and masking parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Molded from a specially formulated grade of silicone rubber, these Caplugs contain no coloring agents which could bleed under high temperatures. SRC Series Silicone Rubber Caps are suited especially for covering studs, tube ends, and other projections. Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SRC Series, Caps - SRC-223-16 - Daemar Inc.
Lawrenceville, GA, USA
SRC Series, Caps
SRC-223-16
SRC Series, Caps SRC-223-16
Silicone Rubber Caplugs are ideal for protecting and masking parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Molded from a specially formulated grade of silicone rubber, these Caplugs contain no coloring agents which could bleed under high temperatures. SRC Series Silicone Rubber Caps are suited especially for covering studs, tube ends, and other projections. Material: Silicone Rubber Color: Natural

Silicone Rubber Caplugs are ideal for protecting and masking parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Molded from a specially formulated grade of silicone rubber, these Caplugs contain no coloring agents which could bleed under high temperatures. SRC Series Silicone Rubber Caps are suited especially for covering studs, tube ends, and other projections. Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number SRC-223-16
Product Name SRC Series, Caps
Unlock Full Specs
to access all available technical data

Similar Products

Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details
Threaded Caps for BSP/Gas Fittings - BGC0625RD1 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.6181 inch (15.7 mm)
Material Polyethylene (PE)
View Details