Daemar Inc. VC Series (Round Vinyl Caps) VC-1187-16

Description
Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow, Red
Datasheet
Description
Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow, Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VC Series (Round Vinyl Caps) - VC-1187-16 - Daemar Inc.
Lawrenceville, GA, USA
VC Series (Round Vinyl Caps)
VC-1187-16
VC Series (Round Vinyl Caps) VC-1187-16
Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow, Red

Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Standard Colour: Black Optional Colours*: White, Brown, Orange, Green, Gray, Blue, Yellow, Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number VC-1187-16
Product Name VC Series (Round Vinyl Caps)
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details