Daemar Inc. CE Series, Caps CE 333

Description
Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain it will retain its shape and adhere to the pipe end. These caps have the durability of traditional pipe caps with an elasticity that ensures they will stay on the pipe until you intentionally remove it. This new design is available in the industry's most common sizes under the following Caplugs part numbers: CE-16 CE-18 CE-20 CE-24 Traditional Caplugs CE/PC Series Pipe Caps - These heavy wall polyethylene caps offer protection for threaded pipe ends. The added length of the CE series caps provide a positive seal on the pipe surface beyond last thread. Desgined to secure NPT threads from damage and contamination during transit, handling and storage. CE series are easy to install and remove. Note: Niagara CE Series and Caplugs PC Series have been combined into the CE/PC Series. Material: Low-Density Polyethylene Color: See chart
Description
Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain it will retain its shape and adhere to the pipe end. These caps have the durability of traditional pipe caps with an elasticity that ensures they will stay on the pipe until you intentionally remove it. This new design is available in the industry's most common sizes under the following Caplugs part numbers: CE-16 CE-18 CE-20 CE-24 Traditional Caplugs CE/PC Series Pipe Caps - These heavy wall polyethylene caps offer protection for threaded pipe ends. The added length of the CE series caps provide a positive seal on the pipe surface beyond last thread. Desgined to secure NPT threads from damage and contamination during transit, handling and storage. CE series are easy to install and remove. Note: Niagara CE Series and Caplugs PC Series have been combined into the CE/PC Series. Material: Low-Density Polyethylene Color: See chart

Suppliers

Company
Product
Description
Supplier Links
CE Series, Caps - CE 333 - Daemar Inc.
Lawrenceville, GA, USA
CE Series, Caps
CE 333
CE Series, Caps CE 333
Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain it will retain its shape and adhere to the pipe end. These caps have the durability of traditional pipe caps with an elasticity that ensures they will stay on the pipe until you intentionally remove it. This new design is available in the industry's most common sizes under the following Caplugs part numbers: CE-16 CE-18 CE-20 CE-24 Traditional Caplugs CE/PC Series Pipe Caps - These heavy wall polyethylene caps offer protection for threaded pipe ends. The added length of the CE series caps provide a positive seal on the pipe surface beyond last thread. Desgined to secure NPT threads from damage and contamination during transit, handling and storage. CE series are easy to install and remove. Note: Niagara CE Series and Caplugs PC Series have been combined into the CE/PC Series. Material: Low-Density Polyethylene Color: See chart

Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain it will retain its shape and adhere to the pipe end. These caps have the durability of traditional pipe caps with an elasticity that ensures they will stay on the pipe until you intentionally remove it. This new design is available in the industry's most common sizes under the following Caplugs part numbers: CE-16 CE-18 CE-20 CE-24 Traditional Caplugs CE/PC Series Pipe Caps - These heavy wall polyethylene caps offer protection for threaded pipe ends. The added length of the CE series caps provide a positive seal on the pipe surface beyond last thread. Desgined to secure NPT threads from damage and contamination during transit, handling and storage. CE series are easy to install and remove. Note: Niagara CE Series and Caplugs PC Series have been combined into the CE/PC Series. Material: Low-Density Polyethylene Color: See chart

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number CE 333
Product Name CE Series, Caps
NPT Thread (26 NPT)
Unlock Full Specs
to access all available technical data

Similar Products

TCSC-SS Series 2 1/2 in. Fitting Size Tri-Clamp End Cap TCSC-SS Series|Master File - TCSC-SS250 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details