Series EZ-Pull SoftCaplugs feature an extra long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Molded from a specially formulated and flexible vinyl which enables a snug fit on parts, thereby providing better protection against dirt, moisture and impact damage. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colours: Black and Red Optional Colours*: White, Brown, Orange, Green, Grey, Blue, Yellow
| Daemar Inc. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | EZ-240-12 |
| Product Name | EZ Series (Flexible Vinyl Caps with Pull-Tab for Easy Removal) |
| Features | Pull Tab |