Daemar Inc. Caps-Electronics > AS138 Series > AS138 Series Disc Springs AS138-26B

Description
Material Codes: A= LDPE (Low Density Polyethylene) Color: per specification B= Electrostatic Dissipative* Color: Black C= Conductive Color: Black Products with a material code of C have been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046
Description
Material Codes: A= LDPE (Low Density Polyethylene) Color: per specification B= Electrostatic Dissipative* Color: Black C= Conductive Color: Black Products with a material code of C have been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046

Suppliers

Company
Product
Description
Supplier Links
Caps-Electronics > AS138 Series > AS138 Series Disc Springs - AS138-26B - Daemar Inc.
Lawrenceville, GA, USA
Caps-Electronics > AS138 Series > AS138 Series Disc Springs
AS138-26B
Caps-Electronics > AS138 Series > AS138 Series Disc Springs AS138-26B
Material Codes: A= LDPE (Low Density Polyethylene) Color: per specification B= Electrostatic Dissipative* Color: Black C= Conductive Color: Black Products with a material code of C have been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046

Material Codes:
A= LDPE (Low Density Polyethylene) Color: per specification
B= Electrostatic Dissipative* Color: Black
C= Conductive Color: Black
Products with a material code of C have been fabricated from a conductive material that:

  1. Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78
  2. Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046
Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number AS138-26B
Product Name Caps-Electronics > AS138 Series > AS138 Series Disc Springs
Unlock Full Specs
to access all available technical data

Similar Products

Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details
Pipe Caps - PC130A - MOCAP LLC
Specs
Features Threaded
Material Polyethylene (PE)
BSP Thread (G1-3/4)
View Details