Daemar Inc. Caps-Non-Threaded > HEX Series > HEX Series Disc Springs HEX-250

Description
HEX series hexagonal caps are designed to protect hex style bolts or nuts from damage and contaminants. A dual bead feature allows parts to securely lock in place. Easy to install Common sizes available Material: Low-density polyethylene Color: Color coded by size
Description
HEX series hexagonal caps are designed to protect hex style bolts or nuts from damage and contaminants. A dual bead feature allows parts to securely lock in place. Easy to install Common sizes available Material: Low-density polyethylene Color: Color coded by size

Suppliers

Company
Product
Description
Supplier Links
Caps-Non-Threaded > HEX Series > HEX Series Disc Springs - HEX-250 - Daemar Inc.
Lawrenceville, GA, USA
Caps-Non-Threaded > HEX Series > HEX Series Disc Springs
HEX-250
Caps-Non-Threaded > HEX Series > HEX Series Disc Springs HEX-250
HEX series hexagonal caps are designed to protect hex style bolts or nuts from damage and contaminants. A dual bead feature allows parts to securely lock in place. Easy to install Common sizes available Material: Low-density polyethylene Color: Color coded by size

HEX series hexagonal caps are designed to protect hex style bolts or nuts from damage and contaminants.
A dual bead feature allows parts to securely lock in place.

  • Easy to install
  • Common sizes available

Material: Low-density polyethylene
Color: Color coded by size

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number HEX-250
Product Name Caps-Non-Threaded > HEX Series > HEX Series Disc Springs
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details