Daemar Inc. EZ Series (Flexible Vinyl Caps with Pull-Tab for Easy Removal) EZ-521-12

Description
Series EZ-Pull SoftCaplugs feature an extra long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Molded from a specially formulated and flexible vinyl which enables a snug fit on parts, thereby providing better protection against dirt, moisture and impact damage. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colours: Black and Red Optional Colours*: White, Brown, Orange, Green, Grey, Blue, Yellow
Datasheet
Description
Series EZ-Pull SoftCaplugs feature an extra long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Molded from a specially formulated and flexible vinyl which enables a snug fit on parts, thereby providing better protection against dirt, moisture and impact damage. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colours: Black and Red Optional Colours*: White, Brown, Orange, Green, Grey, Blue, Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ Series (Flexible Vinyl Caps with Pull-Tab for Easy Removal) - EZ-521-12 - Daemar Inc.
Lawrenceville, GA, USA
EZ Series (Flexible Vinyl Caps with Pull-Tab for Easy Removal)
EZ-521-12
EZ Series (Flexible Vinyl Caps with Pull-Tab for Easy Removal) EZ-521-12
Series EZ-Pull SoftCaplugs feature an extra long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Molded from a specially formulated and flexible vinyl which enables a snug fit on parts, thereby providing better protection against dirt, moisture and impact damage. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colours: Black and Red Optional Colours*: White, Brown, Orange, Green, Grey, Blue, Yellow

Series EZ-Pull SoftCaplugs feature an extra long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Molded from a specially formulated and flexible vinyl which enables a snug fit on parts, thereby providing better protection against dirt, moisture and impact damage. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colours: Black and Red Optional Colours*: White, Brown, Orange, Green, Grey, Blue, Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number EZ-521-12
Product Name EZ Series (Flexible Vinyl Caps with Pull-Tab for Easy Removal)
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
K-Loc™ 2 in. Size Part DC Dust Cap KLOC-SS-DC Series|Master File - KLOC-SS-DC200 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; Type 304 Stainless Steel
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details