Daemar Inc. Caps-Electronics > AS138 Series > AS138 Series Disc Springs AS138-22B

Description
Material Codes: A= LDPE (Low Density Polyethylene) Color: per specification B= Electrostatic Dissipative* Color: Black C= Conductive Color: Black Products with a material code of C have been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046
Description
Material Codes: A= LDPE (Low Density Polyethylene) Color: per specification B= Electrostatic Dissipative* Color: Black C= Conductive Color: Black Products with a material code of C have been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046

Suppliers

Company
Product
Description
Supplier Links
Caps-Electronics > AS138 Series > AS138 Series Disc Springs - AS138-22B - Daemar Inc.
Lawrenceville, GA, USA
Caps-Electronics > AS138 Series > AS138 Series Disc Springs
AS138-22B
Caps-Electronics > AS138 Series > AS138 Series Disc Springs AS138-22B
Material Codes: A= LDPE (Low Density Polyethylene) Color: per specification B= Electrostatic Dissipative* Color: Black C= Conductive Color: Black Products with a material code of C have been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046

Material Codes:
A= LDPE (Low Density Polyethylene) Color: per specification
B= Electrostatic Dissipative* Color: Black
C= Conductive Color: Black
Products with a material code of C have been fabricated from a conductive material that:

  1. Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78
  2. Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046
Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number AS138-22B
Product Name Caps-Electronics > AS138 Series > AS138 Series Disc Springs
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details