REED-Direct Coating Thickness Gauge CM-8822

Description
Automatic probe recogntion Automatic calibration Large, easy-to-read LCD provides exact readings without guessing or errors µm/mil conversion switch Includes hard carrying case and batteries SPECIFICATIONS: Range: 0 to 1000 µm, 0 to 40 mil Resolution: 0.1 µm Accuracy: ±1 to 3% or 2 µm, whichever is greater Sampling Time: 1 second Power Supply: 4 x 1.5V "AA" batteries Dimensions: 6.3 x 2.7 x 1.25" (161 x 69 x 32mm) Weight: 9 oz (260g)
Description
Automatic probe recogntion Automatic calibration Large, easy-to-read LCD provides exact readings without guessing or errors µm/mil conversion switch Includes hard carrying case and batteries SPECIFICATIONS: Range: 0 to 1000 µm, 0 to 40 mil Resolution: 0.1 µm Accuracy: ±1 to 3% or 2 µm, whichever is greater Sampling Time: 1 second Power Supply: 4 x 1.5V "AA" batteries Dimensions: 6.3 x 2.7 x 1.25" (161 x 69 x 32mm) Weight: 9 oz (260g)

Suppliers

Company
Product
Description
Supplier Links
Coating Thickness Gauge - CM-8822 - REED-Direct
Niagara Falls, NY, USA
Coating Thickness Gauge
CM-8822
Coating Thickness Gauge CM-8822
Automatic probe recogntion Automatic calibration Large, easy-to-read LCD provides exact readings without guessing or errors µm/mil conversion switch Includes hard carrying case and batteries SPECIFICATIONS: Range: 0 to 1000 µm, 0 to 40 mil Resolution: 0.1 µm Accuracy: ±1 to 3% or 2 µm, whichever is greater Sampling Time: 1 second Power Supply: 4 x 1.5V "AA" batteries Dimensions: 6.3 x 2.7 x 1.25" (161 x 69 x 32mm) Weight: 9 oz (260g)
  • Automatic probe recogntion
  • Automatic calibration
  • Large, easy-to-read LCD provides exact readings without guessing or errors
  • µm/mil conversion switch
  • Includes hard carrying case and batteries
    SPECIFICATIONS:
    Range: 0 to 1000 µm, 0 to 40 mil
    Resolution: 0.1 µm
    Accuracy: ±1 to 3% or 2 µm, whichever is greater
    Sampling Time: 1 second
    Power Supply: 4 x 1.5V "AA" batteries
    Dimensions: 6.3 x 2.7 x 1.25" (161 x 69 x 32mm)
    Weight: 9 oz (260g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Dimensional Gages and Instruments
Product Number CM-8822
Product Name Coating Thickness Gauge
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Rail Profile Measurement Gauge - PRP Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thread Gauges - 326889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details