Elite Semiconductor Products, Inc. Glass Passivated Single-Phase Bridge Rectifier 8GBU08

Description
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
Description
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension

Suppliers

Company
Product
Description
Supplier Links
Glass Passivated Single-Phase Bridge Rectifier - 8GBU08 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Glass Passivated Single-Phase Bridge Rectifier
8GBU08
Glass Passivated Single-Phase Bridge Rectifier 8GBU08
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number E54214
  • Glass passivated chip junctions
  • High case dielectric strength
  • Ideal for printed circuit boards
  • High temperature soldering guaranteed:
    260°C/10 seconds at 5 lbs. (2.3kg) tension
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number 8GBU08
Product Name Glass Passivated Single-Phase Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic Body
VRRM 800 volts
IFSM 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS3010B03WE6327HTSA1DKR-ND - DigiKey
Specs
Tj -65 to 125 C (-85 to 257 F)
View Details
8 suppliers
High Voltage Power Rectifiers - HRS1KW80KA-5 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
Schottky barrier single diode - 1PS70SB10,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details