FB2500 -- GLASS PASSIVATED BRIDGE RECTIFIER
Elite Semiconductor Products, Inc.
Glass Passivated Bridge Rectifier
FB2500
Description
Features:
Glass Passivated Junction
Terminals: Faston
Terminals: Wire Leads
Max Mounting Torque: 25 Kg x cm
-
Elite Semiconductor Products, Inc.
Description
Features:
Glass Passivated Junction
Terminals: Faston
Terminals: Wire Leads
Max Mounting Torque: 25 Kg x cm
Suppliers
Glass Passivated Bridge Rectifier
FB2500
Features:
Glass Passivated Junction
Terminals: Faston
Terminals: Wire Leads
Max Mounting Torque: 25 Kg x cm
Features:
- Glass Passivated Junction
- Terminals: Faston
- Terminals: Wire Leads
- Max Mounting Torque: 25 Kg x cm
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FB2500 |
|
Product Name
|
Glass Passivated Bridge Rectifier |
|
Rectifier Configuration / Technology
|
Bridge
|
|
VRRM
|
50 volts
|
|
IFSM
|
300 amps
|
|
IR
|
0.0050 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-3PF
IO
20 amps
VRRM
200 volts
View Details
Applications
Switching
Package
SOT323; SOT323 SOT323
RoHS Compliant
RoHS
View Details
5 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Bridge
Package
GBU
RoHS Compliant
RoHS
View Details