BR156 -- HIGH CURRENT GLASS PASIVATED SINGLE-PHASE RECTIFIER
Elite Semiconductor Products, Inc.High Current Glass Pasivated Single-Phase RectifierBR156
Description
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
This series is UL listed under the Recognized Component Index, file number E54214
Glass passivated chip junctions
High case dielectric strength
Ideal for printed circuit boards
High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
Elite Semiconductor Products, Inc.
Done
Description
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
This series is UL listed under the Recognized Component Index, file number E54214
Glass passivated chip junctions
High case dielectric strength
Ideal for printed circuit boards
High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
High Current Glass Pasivated Single-Phase Rectifier
BR156
High Current Glass Pasivated Single-Phase Rectifier
BR156
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
This series is UL listed under the Recognized Component Index, file number E54214
Glass passivated chip junctions
High case dielectric strength
Ideal for printed circuit boards
High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
This series is UL listed under the Recognized Component Index, file number E54214
Glass passivated chip junctions
High case dielectric strength
Ideal for printed circuit boards
High temperature soldering guaranteed:
260°C/10 seconds at 5 lbs. (2.3kg) tension
Supplier's Site
Technical Specifications
Elite Semiconductor Products, Inc.
Product Category
Rectifiers
Product Number
BR156
Product Name
High Current Glass Pasivated Single-Phase Rectifier