FB5000 -- GLASS PASSIVATED BRIDGE RECTIFIER
Elite Semiconductor Products, Inc.
Glass Passivated Bridge Rectifier
FB5000
Description
Features:
Glass Passivated Junction
Terminals: Faston
Max Mounting Torque: 25 Kg x cm
-
Elite Semiconductor Products, Inc.
Description
Features:
Glass Passivated Junction
Terminals: Faston
Max Mounting Torque: 25 Kg x cm
Suppliers
Glass Passivated Bridge Rectifier
FB5000
Features:
Glass Passivated Junction
Terminals: Faston
Max Mounting Torque: 25 Kg x cm
Features:
- Glass Passivated Junction
- Terminals: Faston
- Max Mounting Torque: 25 Kg x cm
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FB5000 |
|
Product Name
|
Glass Passivated Bridge Rectifier |
|
Rectifier Configuration / Technology
|
Bridge
|
|
IO
|
50 amps
|
|
VRRM
|
50 volts
|
|
IFSM
|
450 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-247(2pin)-P2
IO
12 amps
VRRM
1200 volts
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
2 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Bridge
Package
TTL
RoHS Compliant
RoHS
View Details