FBP08 -- GLASS PASSIVATED BRIDGE RECTIFIER
Elite Semiconductor Products, Inc.
Glass Passivated Bridge Rectifier
FBP08
Description
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Glass passivated chip junctions
High surge current capability
Ideal for printed circuit boards
-
Elite Semiconductor Products, Inc.
Description
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Glass passivated chip junctions
High surge current capability
Ideal for printed circuit boards
Suppliers
Glass Passivated Bridge Rectifier
FBP08
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Glass passivated chip junctions
High surge current capability
Ideal for printed circuit boards
Features:
- Plastic package has Underwriters Laboratory Flammability Classification 94V-0
- Glass passivated chip junctions
- High surge current capability
- Ideal for printed circuit boards
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FBP08 |
|
Product Name
|
Glass Passivated Bridge Rectifier |
|
Rectifier Configuration / Technology
|
Bridge
|
|
Package
|
Molded Plastic Body
|
|
IO
|
1.5 amps
|
|
VRRM
|
800 volts
|
|
IFSM
|
40 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Rectifier Configuration / Technology
Bridge
Package
MSBL
RoHS Compliant
RoHS
View Details
Package
SOT23; Sot-23 (to-236ab)
RoHS Compliant
RoHS
trr
4 ns
View Details
2 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details