Elite Semiconductor Products, Inc. High Current Glass Pasivated Single-Phase Rectifier BR1505

Description
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
Description
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension

Suppliers

Company
Product
Description
Supplier Links
High Current Glass Pasivated Single-Phase Rectifier - BR1505 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
High Current Glass Pasivated Single-Phase Rectifier
BR1505
High Current Glass Pasivated Single-Phase Rectifier BR1505
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number E54214
  • Glass passivated chip junctions
  • High case dielectric strength
  • Ideal for printed circuit boards
  • High temperature soldering guaranteed:
    260°C/10 seconds at 5 lbs. (2.3kg) tension
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number BR1505
Product Name High Current Glass Pasivated Single-Phase Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic with Heatsink
VRRM 50 volts
IFSM 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR50-02V E6327 - 079402-BAR50-02V E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
Schottky barrier diode - 1PS79SB31/G,115 - Nexperia B.V.
Specs
Package SOD-523; SOD523
IR 30000 mA
IF 200 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details