DL300 -- FAST RECOVERY HIGH VOLTAGE MINI SILICON RECTIFIER
Elite Semiconductor Products, Inc.
Fast Recovery High Voltage Mini Silicon Rectifier
DL300
Description
Features:
Small size molded package
PRV 3,000 to 12,000 volts
1.0 inch min. leads
Low leakage
-
Elite Semiconductor Products, Inc.
Description
Features:
Small size molded package
PRV 3,000 to 12,000 volts
1.0 inch min. leads
Low leakage
Suppliers
Fast Recovery High Voltage Mini Silicon Rectifier
DL300
Features:
Small size molded package
PRV 3,000 to 12,000 volts
1.0 inch min. leads
Low leakage
Features:
- Small size molded package
- PRV 3,000 to 12,000 volts
- 1.0 inch min. leads
- Low leakage
Supplier's Site
Technical Specifications
|
Product Category
|
Step Recovery Diodes |
|
Product Number
|
DL300 |
|
Product Name
|
Fast Recovery High Voltage Mini Silicon Rectifier |
|
Configuration
|
Single
|
|
Diode Applications
|
Rectifier
|
|
Package
|
Molded Plastic Body
|
|
Pin Count
|
2
|
|
VF
|
26 volts
|
Unlock Full Specs
to access all available technical data