CP1006 -- SINGLE-PHASE SILICON BRIDGE RECTIFIER
Elite Semiconductor Products, Inc.
Single-Phase Silicon Bridge Rectifier
CP1006
Description
Features:
Surge overload rating: 200 amperes peak
Low forward voltage drop
Mounting position: Any
Weight: 7.86 grams
Moutning: Hole thru for #6 screw
-
Elite Semiconductor Products, Inc.
Description
Features:
Surge overload rating: 200 amperes peak
Low forward voltage drop
Mounting position: Any
Weight: 7.86 grams
Moutning: Hole thru for #6 screw
Suppliers
Single-Phase Silicon Bridge Rectifier
CP1006
Features:
Surge overload rating: 200 amperes peak
Low forward voltage drop
Mounting position: Any
Weight: 7.86 grams
Moutning: Hole thru for #6 screw
Features:
- Surge overload rating: 200 amperes peak
- Low forward voltage drop
- Mounting position: Any
- Weight: 7.86 grams
- Moutning: Hole thru for #6 screw
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
CP1006 |
|
Product Name
|
Single-Phase Silicon Bridge Rectifier |
|
Rectifier Configuration / Technology
|
Bridge
|
|
Package
|
Molded Plastic Body
|
|
IO
|
6 to 10 amps
|
|
VRRM
|
600 volts
|
|
IFSM
|
200 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
9 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details