Elite Semiconductor Products, Inc. Single-Phase Silicon Bridge Rectifier BR305

Description
Features: Surge overload rating: 50 amperes peak Low forward voltage drop Small size: simple installation Silver-plated copper leads Mounting position: Any Mounting: Hole thru for #6 screw Weight: 3.36 grams
Description
Features: Surge overload rating: 50 amperes peak Low forward voltage drop Small size: simple installation Silver-plated copper leads Mounting position: Any Mounting: Hole thru for #6 screw Weight: 3.36 grams

Suppliers

Company
Product
Description
Supplier Links
Single-Phase Silicon Bridge Rectifier - BR305 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
Single-Phase Silicon Bridge Rectifier
BR305
Single-Phase Silicon Bridge Rectifier BR305
Features: Surge overload rating: 50 amperes peak Low forward voltage drop Small size: simple installation Silver-plated copper leads Mounting position: Any Mounting: Hole thru for #6 screw Weight: 3.36 grams

Features:

  • Surge overload rating: 50 amperes peak
  • Low forward voltage drop
  • Small size: simple installation
  • Silver-plated copper leads
  • Mounting position: Any
  • Mounting: Hole thru for #6 screw
  • Weight: 3.36 grams
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number BR305
Product Name Single-Phase Silicon Bridge Rectifier
Rectifier Configuration / Technology Bridge
IO 3 amps
VRRM 50 volts
IFSM 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
General-purpose quadruple Schottky diode - BAS40-05V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details