Glass Pasivated Junction Transient Voltage Suppressor
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP12A |
| Product Name | Glass Passivated Junction Transient Voltage Suppressor |
| Configuration | Single |
| Package | Molded Plastic Body |
| Pin Count | 2 |
| VWM | 12 volts |