GENERAL PURPOSE PLASTIC RECTIFIER
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 60S6 |
| Product Name | General Purpose Plastic Rectifier |
| Rectifier Configuration / Technology | General Purpose Plastic Rectifier |
| Package | Molded Plastic Body |
| VRRM | 600 volts |
| IFSM | 400 amps |
| IR | 0.0050 to 1 mA |