BR38 -- SINGLE-PHASE SILICON BRIDGE RECTIFIER
Elite Semiconductor Products, Inc.
Single-Phase Silicon Bridge Rectifier
BR38
Description
Features:
Surge overload rating: 50 amperes peak
Low forward voltage drop
Small size: simple installation
Silver-plated copper leads
Mounting position: Any
Mounting: Hole thru for #6 screw
Weight: 3.36 grams
-
Elite Semiconductor Products, Inc.
Description
Features:
Surge overload rating: 50 amperes peak
Low forward voltage drop
Small size: simple installation
Silver-plated copper leads
Mounting position: Any
Mounting: Hole thru for #6 screw
Weight: 3.36 grams
Suppliers
Single-Phase Silicon Bridge Rectifier
BR38
Features:
Surge overload rating: 50 amperes peak
Low forward voltage drop
Small size: simple installation
Silver-plated copper leads
Mounting position: Any
Mounting: Hole thru for #6 screw
Weight: 3.36 grams
Features:
- Surge overload rating: 50 amperes peak
- Low forward voltage drop
- Small size: simple installation
- Silver-plated copper leads
- Mounting position: Any
- Mounting: Hole thru for #6 screw
- Weight: 3.36 grams
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
BR38 |
|
Product Name
|
Single-Phase Silicon Bridge Rectifier |
|
Rectifier Configuration / Technology
|
Bridge
|
|
IO
|
3 amps
|
|
VRRM
|
800 volts
|
|
IFSM
|
50 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
T-pack(S)
IO
10 amps
VRRM
40 volts
View Details
Package
SOT457; SOT457 SOT457
RoHS Compliant
RoHS
IFSM
25 amps
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Schottky
Package
Powerdi 323
RoHS Compliant
RoHS
View Details