Elite Semiconductor Products, Inc. High Current Glass Pasivated Single-Phase Rectifier BR1510

Description
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
Description
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension

Suppliers

Company
Product
Description
Supplier Links
High Current Glass Pasivated Single-Phase Rectifier - BR1510 - Elite Semiconductor Products, Inc.
Lindenhurst, NY, USA
High Current Glass Pasivated Single-Phase Rectifier
BR1510
High Current Glass Pasivated Single-Phase Rectifier BR1510
Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the Recognized Component Index, file number E54214 Glass passivated chip junctions High case dielectric strength Ideal for printed circuit boards High temperature soldering guaranteed: 260°C/10 seconds at 5 lbs. (2.3kg) tension
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • This series is UL listed under the Recognized Component Index, file number E54214
  • Glass passivated chip junctions
  • High case dielectric strength
  • Ideal for printed circuit boards
  • High temperature soldering guaranteed:
    260°C/10 seconds at 5 lbs. (2.3kg) tension
Supplier's Site

Technical Specifications

  Elite Semiconductor Products, Inc.
Product Category Rectifiers
Product Number BR1510
Product Name High Current Glass Pasivated Single-Phase Rectifier
Rectifier Configuration / Technology Bridge
Package Molded Plastic with Heatsink
VRRM 1000 volts
IFSM 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21THR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG805C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 40 volts
View Details