BR81D -- SINGLE-PHASE SILICON BRIDGE RECTIFIER
Elite Semiconductor Products, Inc.
Single-Phase Silicon Bridge Rectifier
BR81D
Description
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Ideal for printed circuit board
Reliable low cost construction utilizing molded plastic technique
Surge overload rating: 50 amperes peak
-
Elite Semiconductor Products, Inc.
Description
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Ideal for printed circuit board
Reliable low cost construction utilizing molded plastic technique
Surge overload rating: 50 amperes peak
Suppliers
Single-Phase Silicon Bridge Rectifier
BR81D
Features:
Plastic package has Underwriters Laboratory Flammability Classification 94V-0
Ideal for printed circuit board
Reliable low cost construction utilizing molded plastic technique
Surge overload rating: 50 amperes peak
Features:
- Plastic package has Underwriters Laboratory Flammability Classification 94V-0
- Ideal for printed circuit board
- Reliable low cost construction utilizing molded plastic technique
- Surge overload rating: 50 amperes peak
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
BR81D |
|
Product Name
|
Single-Phase Silicon Bridge Rectifier |
|
Rectifier Configuration / Technology
|
Bridge
|
|
IO
|
2 amps
|
|
VRRM
|
100 volts
|
|
IFSM
|
50 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TFP
IO
10 amps
VRRM
80 volts
View Details
Applications
Switching
Package
SOD-123; SOD123F SOD123F
RoHS Compliant
RoHS
View Details
6 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Package
Do-214ac (sma)
RoHS Compliant
RoHS
trr
3000 ns
View Details