Harwin Plc Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
| Product Name | Notes |
|---|---|
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 1.23mm. Working height = 0.9mm. Positive stop... | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 1.28mm. Working height = 0.98mm. Positive stop... | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 1.3mm. Working height = 1mm. Positive stop... | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 1.5mm. Working height = 1.2mm. Positive stop... | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 1.7mm. Working height = 1.5mm, Minimum =... | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 2.5mm. Working height = 1.4 to 1.9mm. | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 2mm. Working height = 1 to 1.4mm. | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 2mm. Working height = 1.7mm. Positive stop... | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 3.5mm. Working height = 2.4 to 2.9mm. | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 3mm. Working height = 1.9 to 2.4mm. | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 4.5mm. Working height = 3.4 to 3.9mm. | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 4mm. Working height = 2.9 to 3.4mm. | |
| Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 5mm. Working height = 3.9 to 4.4mm. | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Gold finish on contact area, Tin finish on termination. Contact point is 2.3mm above board at... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Gold finish on contact area, Tin finish on termination. Multi-Directional contact point (accommodates both Vertical and... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Gold finish on contact area, Tin finish on termination. Protected tip prevents product from hooking. Free... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination. Multi-Directional contact point (accommodates both Vertical and Horizontal) – | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination. Multi-Directional contact point (accommodates both Vertical and Horizontal). Free... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination. Protected tip prevents product from hooking. Free height =... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Free height = 2.5mm. Working height = 1.75mm, Minimum = 1.5mm. Tin finish on contact area... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Free height = 2.7mm. Working height = 2.3mm, Minimum = 1.9mm. Gold finish on contact area,... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Free height = 2.7mm. Working height = 2.3mm, Minimum = 1.9mm. Tin finish on contact area... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Free height = 3.5mm. Working height = 2.5mm, Minimum = 1.75mm. Gold finish on contact area,... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Free height = 3.5mm. Working height = 2.5mm, Minimum = 1.75mm. Tin finish on contact area... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Free height = 4mm. Working height = 3mm, Minimum = 2mm. Gold finish on contact area... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Free height = 5.6mm. Working height = 4.6mm, Minimum = 4.1mm. Gold finish on contact area,... | |
| Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Free height = 5.6mm. Working height = 4.6mm, Minimum = 4.1mm. Tin finish on contact area... | |
| Rated to 40A nominal, Horizontal orientation with 3.5mm PC Tail. Specified as PF3 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Horizontal orientation with 3.5mm PC Tail. Specified as PM3 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Horizontal orientation with 5mm PC Tail. Specified as PF4 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Horizontal orientation with 5mm PC Tail. Specified as PM4 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PF5 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PM5 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Vertical orientation with 3.5mm PC Tail. Specified as PF1 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Vertical orientation with 3.5mm PC Tail. Specified as PM1 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Vertical orientation with 5mm PC Tail. Specified as PF2 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Vertical orientation with 5mm PC Tail. Specified as PM2 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Single Pre-Crimped T-Contact, Female Single-Ended with white 22 AWG cable, 150mm (6″) long. Uses M80-2060005 crimp contact. Gold finish on contact area. Use with one of these housings types: M80-413... | |
| Single Pre-Crimped T-Contact, Female Single-Ended with white 22 AWG cable, 300mm (12″) long. Uses M80-2060005 crimp contact. Gold finish on contact area. Use with one of these housings types: M80-413... | |
| Single Pre-Crimped T-Contact, Female Single-Ended with white 22 AWG cable, 450mm (18″) long. Uses M80-2060005 crimp contact. Gold finish on contact area. Use with one of these housings types: M80-413... | |
| Single Pre-Crimped T-Contact, Female-to-Female with white 22 AWG cable, 150mm (6″) long. Uses M80-2060005 crimp contact. Gold finish on contact area. Use with one of these housings types: M80-413 (Hex... | |
| Single Pre-Crimped T-Contact, Female-to-Female with white 22 AWG cable, 300mm (12″) long. Uses M80-2060005 crimp contact. Gold finish on contact area. Use with one of these housings types: M80-413 (Hex... | |
| Single Pre-Crimped T-Contact, Female-to-Female with white 22 AWG cable, 450mm (18″) long. Uses M80-2060005 crimp contact. Gold finish on contact area. Use with one of these housings types: M80-413 (Hex... | |
| Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 3.87mm body length. Suitable for mating pins Ø0.8 to 1.3mm. Bottom entry orientation. | |
| Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 3.87mm body length. Suitable for mating pins Ø0.8 to 1.3mm. Top entry orientation. | |
| Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 3.87mm body length. Suitable for mating pins Ø1.5 to 1.9mm. Bottom entry orientation. | |
| Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 3.87mm body length. Suitable for mating pins Ø1.5 to 1.9mm. Top entry orientation. | |
| Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 5.87mm body length. Suitable for mating pins Ø0.8 to 1.3mm. Bottom entry orientation. | |
| Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 5.87mm body length. Suitable for mating pins Ø1.5 to 1.9mm. Bottom entry orientation. | |
| Single-piece Surface Mount PC Board Socket, extremely low profile. Tin finish on contact area and termination. Suitable for mating pins Ø1.1 to 1.8mm, or 1.1mm to 1.4mm square. Packaged in... | |
| Single-piece Surface Mount PC Board Socket, extremely low profile. Tin finish on contact area and termination. Suitable for mating pins 0.8 to 1.5mm, square or round. Packaged in Tape & | |
| Spare Large Bore signal contact, for 22 AWG wire (Ø1.1mm max insulation). Use with female Datamate 3-Row (M83 Series), part numbers starting M83-LFD1. Gold finish on contact area and termination. | |
| Spare Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation). Use with female Datamate 3-Row (M83 Series), part numbers starting M83-LFC1. Gold finish on contact area and termination. | |
| Surface Mount with location peg or PC Tail mounting, 2.8mm free height and 2.1mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick... | |
| Surface Mount with location peg or PC Tail mounting, 3.6mm free height and 2.9mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick... | |
| Surface Mount with location peg or PC Tail mounting, 5.5mm free height and 4.5mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick... | |
| Surface Mount with location peg or PC Tail mounting, 5mm free height and 4mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick... | |
| Surface Mount with location peg or PC Tail mounting, 6.2mm free height and 4.9mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick... | |
| Surface Mount with location peg or PC Tail mounting, 8.2mm free height and 7.1mm working height. Gold finish on contact area and termination. Packaged loose. Mates with any contact surface,... | |
| Surface Mount, 2.4mm free height and 1.9mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick & Place cap. Mates with any contact... | |
| Surface Mount, 2.5mm free height and 2mm working height. Gold finish on contact area and termination. Packaged loose. Mates with any contact surface, or Surface Mount Contact Pads S70 series. | |
| Surface Mount, 3.5mm free height and 2.9mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick & Place cap. Mates with any contact... | |
| Surface Mount, 4.8mm free height and 4mm working height. Gold finish on contact area and termination. Packaged loose. Mates with any contact surface, or Surface Mount Contact Pads S70 series. | |
| Surface Mount, 5.5mm free height and 4.5mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick & Place cap. Mates with any contact... | |
| Surface Mount, 5mm free height and 4mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick & Place cap. Mates with any contact... | |
| Surface Mount, 6.3mm free height and 5mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick & Place cap. Mates with any contact... | |
| Surface Mount, 7.3mm free height and 6.2mm working height. Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick & Place cap. Mates with any contact... |
| << Prev |