Harwin Plc 2.00mm SMT Spring Contact (T+R) S7271-45R

Description
Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 2mm. Working height = 1.7mm. Positive stop at 1.15mm – cannot be overstressed. Protected tip prevents product from hooking.
Datasheet
Description
Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 2mm. Working height = 1.7mm. Positive stop at 1.15mm – cannot be overstressed. Protected tip prevents product from hooking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.00mm SMT Spring Contact (T+R) - S7271-45R - Harwin Plc
Portsmouth, United Kingdom
2.00mm SMT Spring Contact (T+R)
S7271-45R
2.00mm SMT Spring Contact (T+R) S7271-45R
Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement. Free height = 2mm. Working height = 1.7mm. Positive stop at 1.15mm – cannot be overstressed. Protected tip prevents product from hooking.
  • Accommodates both wiping and sliding actions, miniature size ideal for antenna contact. Packaged in Tape & Reel for automated placement.
  • Free height = 2mm. Working height = 1.7mm.
  • Positive stop at 1.15mm – cannot be overstressed. Protected tip prevents product from hooking.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number S7271-45R
Product Name 2.00mm SMT Spring Contact (T+R)
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting SMT; Solder
Unlock Full Specs
to access all available technical data

Similar Products

.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
PCB Headers & Receptacles - 1-147726-2 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details