Harwin Plc Female 24-28 AWG Cable Crimp Contact M83-0130005

Description
Spare Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation). Use with female Datamate 3-Row (M83 Series), part numbers starting M83-LFC1. Gold finish on contact area and termination.
Datasheet
Description
Spare Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation). Use with female Datamate 3-Row (M83 Series), part numbers starting M83-LFC1. Gold finish on contact area and termination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female 24-28 AWG Cable Crimp Contact - M83-0130005 - Harwin Plc
Portsmouth, United Kingdom
Female 24-28 AWG Cable Crimp Contact
M83-0130005
Female 24-28 AWG Cable Crimp Contact M83-0130005
Spare Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation). Use with female Datamate 3-Row (M83 Series), part numbers starting M83-LFC1. Gold finish on contact area and termination.
  • Spare Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation).
  • Use with female Datamate 3-Row (M83 Series), part numbers starting M83-LFC1.
  • Gold finish on contact area and termination.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M83-0130005
Product Name Female 24-28 AWG Cable Crimp Contact
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 3.3 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PCB Connector Headers & Receptacles - 102975-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details