Harwin Plc 5.50mm SMT Multi-directional Spring Contact (T+R) S1931-46R

Description
Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination. Multi-Directional contact point (accommodates both Vertical and Horizontal). Free height = 5.50mm. Vertical working deflection = 0.20mm min, 0.70mm max. Horizontal working deflection = 0.25mm min, 0.60mm max.
Datasheet
Description
Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination. Multi-Directional contact point (accommodates both Vertical and Horizontal). Free height = 5.50mm. Vertical working deflection = 0.20mm min, 0.70mm max. Horizontal working deflection = 0.25mm min, 0.60mm max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.50mm SMT Multi-directional Spring Contact (T+R) - S1931-46R - Harwin Plc
Portsmouth, United Kingdom
5.50mm SMT Multi-directional Spring Contact (T+R)
S1931-46R
5.50mm SMT Multi-directional Spring Contact (T+R) S1931-46R
Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination. Multi-Directional contact point (accommodates both Vertical and Horizontal). Free height = 5.50mm. Vertical working deflection = 0.20mm min, 0.70mm max. Horizontal working deflection = 0.25mm min, 0.60mm max.
  • Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination.
  • Multi-Directional contact point (accommodates both Vertical and Horizontal). Free height = 5.50mm.
  • Vertical working deflection = 0.20mm min, 0.70mm max. Horizontal working deflection = 0.25mm min, 0.60mm max.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number S1931-46R
Product Name 5.50mm SMT Multi-directional Spring Contact (T+R)
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting SMT; Solder
Current Rating 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Forked Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details