Harwin Plc 8.50mm SMT Multi-directional Spring Contact (T+R) S1981-46R

Description
Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination. Multi-Directional contact point (accommodates both Vertical and Horizontal). Free height = 8.50mm. Vertical working deflection = 0.40mm min, 1.00mm max. Horizontal working deflection = 0.30mm min, 0.90mm max.
Datasheet
Description
Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination. Multi-Directional contact point (accommodates both Vertical and Horizontal). Free height = 8.50mm. Vertical working deflection = 0.40mm min, 1.00mm max. Horizontal working deflection = 0.30mm min, 0.90mm max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.50mm SMT Multi-directional Spring Contact (T+R) - S1981-46R - Harwin Plc
Portsmouth, United Kingdom
8.50mm SMT Multi-directional Spring Contact (T+R)
S1981-46R
8.50mm SMT Multi-directional Spring Contact (T+R) S1981-46R
Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination. Multi-Directional contact point (accommodates both Vertical and Horizontal). Free height = 8.50mm. Vertical working deflection = 0.40mm min, 1.00mm max. Horizontal working deflection = 0.30mm min, 0.90mm max.
  • Accommodates both wiping and sliding actions. Packaged in Tape & Reel for automated placement. Tin finish on contact area and termination.
  • Multi-Directional contact point (accommodates both Vertical and Horizontal). Free height = 8.50mm.
  • Vertical working deflection = 0.40mm min, 1.00mm max. Horizontal working deflection = 0.30mm min, 0.90mm max.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number S1981-46R
Product Name 8.50mm SMT Multi-directional Spring Contact (T+R)
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting SMT; Solder
Current Rating 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Connector Headers & Receptacles - 103323-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details