M80-PF4 -- FEMALE HORIZONTAL THROUGHBOARD HIGH POWER CONTACT
Harwin PlcFemale Horizontal Throughboard High Power ContactM80-PF4
Description
Rated to 40A nominal, Horizontal orientation with 5mm PC Tail.
Specified as PF4 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Harwin Plc
Done
Description
Rated to 40A nominal, Horizontal orientation with 5mm PC Tail.
Specified as PF4 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Datasheet
Datasheet Summary Powered by GS/AI
The M80-PF4 is a female horizontal throughboard high power contact designed for use in Mix-Tek connectors by Harwin Plc. It is rated for a nominal current of 40A and features a 5mm PC tail for secure mounting on printed circuit boards. The contact body is made from copper alloy and is finished with a minimum of 0.76µm gold over nickel, ensuring good conductivity and resistance to corrosion. The recommended PCB hole size for installation is 2.10mm minimum. This contact is suitable for applications requiring high power connections in a compact form factor.
Datasheet Summary Powered by GS/AI
The M80-PF4 is a female horizontal throughboard high power contact designed for use in Mix-Tek connectors by Harwin Plc. It is rated for a nominal current of 40A and features a 5mm PC tail for secure mounting on printed circuit boards. The contact body is made from copper alloy and is finished with a minimum of 0.76µm gold over nickel, ensuring good conductivity and resistance to corrosion. The recommended PCB hole size for installation is 2.10mm minimum. This contact is suitable for applications requiring high power connections in a compact form factor.
Female Horizontal Throughboard High Power Contact
M80-PF4
Female Horizontal Throughboard High Power Contact
M80-PF4
Rated to 40A nominal, Horizontal orientation with 5mm PC Tail.
Specified as PF4 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Rated to 40A nominal, Horizontal orientation with 5mm PC Tail.
Specified as PF4 in a Mix-Tek connector part number.