HARWIN Female Vertical SMT Ø0.80-1.30mm Sycamore Contact (T+R) S9341-45R

Description
Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 5.87mm body length. Suitable for mating pins Ø0.8 to 1.3mm. Bottom entry orientation. Gold finish on contact area and termination. Packaged in Tape & Reel for automated placement.
Datasheet
Description
Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 5.87mm body length. Suitable for mating pins Ø0.8 to 1.3mm. Bottom entry orientation. Gold finish on contact area and termination. Packaged in Tape & Reel for automated placement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Vertical SMT Ø0.80-1.30mm Sycamore Contact (T+R) - S9341-45R - Harwin Plc
Portsmouth, United Kingdom
Female Vertical SMT Ø0.80-1.30mm Sycamore Contact (T+R)
S9341-45R
Female Vertical SMT Ø0.80-1.30mm Sycamore Contact (T+R) S9341-45R
Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 5.87mm body length. Suitable for mating pins Ø0.8 to 1.3mm. Bottom entry orientation. Gold finish on contact area and termination. Packaged in Tape & Reel for automated placement.
  • Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 5.87mm body length.
  • Suitable for mating pins Ø0.8 to 1.3mm. Bottom entry orientation. Gold finish on contact area and termination.
  • Packaged in Tape & Reel for automated placement.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number S9341-45R
Product Name Female Vertical SMT Ø0.80-1.30mm Sycamore Contact (T+R)
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting SMT; Solder
Current Rating 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
SMT (Compact) Jumper - 5100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details