Red Lion Controls, Inc. FlexEdge® DA50A AUTOMATION CONTROLLER WITH MODULAR COMMUNICATION DA50A0BNN0000040

Description
Overview The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities, IEC 61131 Crimson Control, support for 300+ industrial drivers, and IIoT Cloud connectors, communicate with most any brand of PLC or other equipment, and securely transmit data to wherever it is required. Enhanced automation capabilities include built-in data logging, virtual HMI and an advanced web server. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes. With the on-board I/O, you can enable local monitoring and control capabilities, and be notified if the status changes. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port One (1) isolated RS-485 serial port One (1) AI/DI, One (1) DO Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features IP Fallback, IP Transparency, NAT, and routing capabilities VPN Client/Server capabilities with certificate generation 300+ industrial drivers to communicate with anything Point and click connectivity to IIoT cloud platforms Embedded OPC UA server and client enables seamless communication with upstream system Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere Three widescreen virtual HMI options for remote monitoring and control Real-time data, event and security logging with cryptographic signature support Use industry-standard IEC 61131 programming languages such as ladder logic, function block, structured text and instruction list Intuitive diagnostic light ring for at-a-glance system status indication Future-proof modular design accommodates field-installable sleds 802.11 b/g/n Wi-Fi Client or Access Point (with Wi-Fi Communications Sled ) Dual SIM 4G LTE Router with Active GPS (with Cellular Communications Sled ) Dual RS-232 Serial Ports (with RS-232 Communication Sled) Dual RS-485 Serial Ports (with RS-485 Communication Sled) Mixed RS-232/RS-485 Serial Ports (with Mixed Serial Communication Sled) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
Datasheet
Description
Overview The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities, IEC 61131 Crimson Control, support for 300+ industrial drivers, and IIoT Cloud connectors, communicate with most any brand of PLC or other equipment, and securely transmit data to wherever it is required. Enhanced automation capabilities include built-in data logging, virtual HMI and an advanced web server. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes. With the on-board I/O, you can enable local monitoring and control capabilities, and be notified if the status changes. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port One (1) isolated RS-485 serial port One (1) AI/DI, One (1) DO Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features IP Fallback, IP Transparency, NAT, and routing capabilities VPN Client/Server capabilities with certificate generation 300+ industrial drivers to communicate with anything Point and click connectivity to IIoT cloud platforms Embedded OPC UA server and client enables seamless communication with upstream system Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere Three widescreen virtual HMI options for remote monitoring and control Real-time data, event and security logging with cryptographic signature support Use industry-standard IEC 61131 programming languages such as ladder logic, function block, structured text and instruction list Intuitive diagnostic light ring for at-a-glance system status indication Future-proof modular design accommodates field-installable sleds 802.11 b/g/n Wi-Fi Client or Access Point (with Wi-Fi Communications Sled ) Dual SIM 4G LTE Router with Active GPS (with Cellular Communications Sled ) Dual RS-232 Serial Ports (with RS-232 Communication Sled) Dual RS-485 Serial Ports (with RS-485 Communication Sled) Mixed RS-232/RS-485 Serial Ports (with Mixed Serial Communication Sled) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FlexEdge® DA50A AUTOMATION CONTROLLER WITH MODULAR COMMUNICATION - DA50A0BNN0000040 - Red Lion Controls, Inc.
York, PA, United States
FlexEdge® DA50A AUTOMATION CONTROLLER WITH MODULAR COMMUNICATION
DA50A0BNN0000040
FlexEdge® DA50A AUTOMATION CONTROLLER WITH MODULAR COMMUNICATION DA50A0BNN0000040
Overview The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities, IEC 61131 Crimson Control, support for 300+ industrial drivers, and IIoT Cloud connectors, communicate with most any brand of PLC or other equipment, and securely transmit data to wherever it is required. Enhanced automation capabilities include built-in data logging, virtual HMI and an advanced web server. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes. With the on-board I/O, you can enable local monitoring and control capabilities, and be notified if the status changes. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port One (1) isolated RS-485 serial port One (1) AI/DI, One (1) DO Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features IP Fallback, IP Transparency, NAT, and routing capabilities VPN Client/Server capabilities with certificate generation 300+ industrial drivers to communicate with anything Point and click connectivity to IIoT cloud platforms Embedded OPC UA server and client enables seamless communication with upstream system Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere Three widescreen virtual HMI options for remote monitoring and control Real-time data, event and security logging with cryptographic signature support Use industry-standard IEC 61131 programming languages such as ladder logic, function block, structured text and instruction list Intuitive diagnostic light ring for at-a-glance system status indication Future-proof modular design accommodates field-installable sleds 802.11 b/g/n Wi-Fi Client or Access Point (with Wi-Fi Communications Sled ) Dual SIM 4G LTE Router with Active GPS (with Cellular Communications Sled ) Dual RS-232 Serial Ports (with RS-232 Communication Sled) Dual RS-485 Serial Ports (with RS-485 Communication Sled) Mixed RS-232/RS-485 Serial Ports (with Mixed Serial Communication Sled) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!

Overview
The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities, IEC 61131 Crimson Control, support for 300+ industrial drivers, and IIoT Cloud connectors, communicate with most any brand of PLC or other equipment, and securely transmit data to wherever it is required. Enhanced automation capabilities include built-in data logging, virtual HMI and an advanced web server. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes. With the on-board I/O, you can enable local monitoring and control capabilities, and be notified if the status changes.

Specifications
Two 10/100Base-T(X) Ethernet ports
One (1) isolated RS-232 serial port
One (1) isolated RS-485 serial port
One (1) AI/DI, One (1) DO
Onboard memory: 1 GB flash
Expansion memory: Up to 256 GB, micro SD
12-24 VDC +/- 15%
-40 to 75 C Operating Temperature
UL Class 1, Div 2 Certification
ATEX / IECEx Certification

Additional Features
IP Fallback, IP Transparency, NAT, and routing capabilities
VPN Client/Server capabilities with certificate generation
300+ industrial drivers to communicate with anything
Point and click connectivity to IIoT cloud platforms
Embedded OPC UA server and client enables seamless communication with upstream system
Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere
Three widescreen virtual HMI options for remote monitoring and control
Real-time data, event and security logging with cryptographic signature support
Use industry-standard IEC 61131 programming languages such as ladder logic, function block, structured text and instruction list
Intuitive diagnostic light ring for at-a-glance system status indication
Future-proof modular design accommodates field-installable sleds
802.11 b/g/n Wi-Fi Client or Access Point (with Wi-Fi Communications Sled )
Dual SIM 4G LTE Router with Active GPS (with Cellular Communications Sled )
Dual RS-232 Serial Ports (with RS-232 Communication Sled)
Dual RS-485 Serial Ports (with RS-485 Communication Sled)
Mixed RS-232/RS-485 Serial Ports (with Mixed Serial Communication Sled)

Click here to design your ideal FlexEdge Intelligent Edge Automation solution!

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Universal Process Controllers
Product Number DA50A0BNN0000040
Product Name FlexEdge® DA50A AUTOMATION CONTROLLER WITH MODULAR COMMUNICATION
Unlock Full Specs
to access all available technical data

Similar Products

Cylmate controller - PFPA202 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Cylmate Controller
Form Factor Stand-Alone
Interface Computer Programmable
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
DCFCTBD Two-Way Digital Controller for Electro-Mechanical Sirens -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details