Red Lion Controls, Inc. FlexEdge® DA70D Intelligent Edge Controller with 2 RS-232, 1 RS-485 DA70D0FNNNNNN000

Description
Overview The modular design of the DA70D allows for up to three communications sleds to be added as requirements change or new communication standards emerge. Rugged, field-installable PID control and I/O modules ensure a solution that adapts to meet almost any industrial application need, while the diagnostic light ring offers at-a-glance insight into system operation. Regardless of the brand of PLC or other equipment specified, the FlexEdge platform, powered by Crimson®, enables connectivity to virtually anything in your system. Specifications Two 10/100Base-T(X) Ethernet ports Two (2) isolated RS-232 serial ports One (1) isolated RS-485 serial port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features • Intuitive diagnostic light ring for at-a-glance system status indication • Point and click connectivity to IIoT cloud platforms • Embedded OPC UA server and client enables seamless communication with upstream system • Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere • Three widescreen virtual HMI options for remote monitoring and control • Real-time data, event and security logging with cryptographic signature support • Future-proof modular design accommodates field-installable sleds • 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled ) • Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled ) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
Datasheet
Description
Overview The modular design of the DA70D allows for up to three communications sleds to be added as requirements change or new communication standards emerge. Rugged, field-installable PID control and I/O modules ensure a solution that adapts to meet almost any industrial application need, while the diagnostic light ring offers at-a-glance insight into system operation. Regardless of the brand of PLC or other equipment specified, the FlexEdge platform, powered by Crimson®, enables connectivity to virtually anything in your system. Specifications Two 10/100Base-T(X) Ethernet ports Two (2) isolated RS-232 serial ports One (1) isolated RS-485 serial port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features • Intuitive diagnostic light ring for at-a-glance system status indication • Point and click connectivity to IIoT cloud platforms • Embedded OPC UA server and client enables seamless communication with upstream system • Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere • Three widescreen virtual HMI options for remote monitoring and control • Real-time data, event and security logging with cryptographic signature support • Future-proof modular design accommodates field-installable sleds • 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled ) • Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled ) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FlexEdge® DA70D Intelligent Edge Controller with 2 RS-232, 1 RS-485 - DA70D0FNNNNNN000 - Red Lion Controls, Inc.
York, PA, United States
FlexEdge® DA70D Intelligent Edge Controller with 2 RS-232, 1 RS-485
DA70D0FNNNNNN000
FlexEdge® DA70D Intelligent Edge Controller with 2 RS-232, 1 RS-485 DA70D0FNNNNNN000
Overview The modular design of the DA70D allows for up to three communications sleds to be added as requirements change or new communication standards emerge. Rugged, field-installable PID control and I/O modules ensure a solution that adapts to meet almost any industrial application need, while the diagnostic light ring offers at-a-glance insight into system operation. Regardless of the brand of PLC or other equipment specified, the FlexEdge platform, powered by Crimson®, enables connectivity to virtually anything in your system. Specifications Two 10/100Base-T(X) Ethernet ports Two (2) isolated RS-232 serial ports One (1) isolated RS-485 serial port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features • Intuitive diagnostic light ring for at-a-glance system status indication • Point and click connectivity to IIoT cloud platforms • Embedded OPC UA server and client enables seamless communication with upstream system • Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere • Three widescreen virtual HMI options for remote monitoring and control • Real-time data, event and security logging with cryptographic signature support • Future-proof modular design accommodates field-installable sleds • 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled ) • Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled ) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!

Overview
The modular design of the DA70D allows for up to three communications sleds to be added as requirements change or new communication standards emerge. Rugged, field-installable PID control and I/O modules ensure a solution that adapts to meet almost any industrial application need, while the diagnostic light ring offers at-a-glance insight into system operation. Regardless of the brand of PLC or other equipment specified, the FlexEdge platform, powered by Crimson®, enables connectivity to virtually anything in your system.

Specifications
Two 10/100Base-T(X) Ethernet ports
Two (2) isolated RS-232 serial ports
One (1) isolated RS-485 serial port
Onboard memory: 1 GB flash
Expansion memory: Up to 256 GB, micro SD
12-24 VDC +/- 15%
-40 to 75 C Operating Temperature
UL Class 1, Div 2 Certification
ATEX / IECEx Certification

Additional Features
• Intuitive diagnostic light ring for at-a-glance system status indication
• Point and click connectivity to IIoT cloud platforms
• Embedded OPC UA server and client enables seamless communication with upstream system
• Advanced Web Server with Javascript, Bootstrap, CSS and HMTL5 support delivers operations visibility anywhere
• Three widescreen virtual HMI options for remote monitoring and control
• Real-time data, event and security logging with cryptographic signature support
• Future-proof modular design accommodates field-installable sleds
• 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled )
• Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled )

Click here to design your ideal FlexEdge Intelligent Edge Automation solution!

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Universal Process Controllers
Product Number DA70D0FNNNNNN000
Product Name FlexEdge® DA70D Intelligent Edge Controller with 2 RS-232, 1 RS-485
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details