Red Lion Controls, Inc. FlexEdge® DA70A 3-SLED MODULAR PROTOCOL GATEWAY WITH SCALABLE I/O - 1 RS-232, 2 RS-485 DA70A0GNNNNNN020

Description
Overview The modular design of the DA70A allows for up to three communications sleds to be added as requirements change or new communication standards emerge. With advanced networking capabilities, support for 300+ industrial drivers, and IIoT Cloud connectors, communicate with most any brand of PLC or other equipment, and securely transmit data to wherever it is required. Rugged, field-installable PID control and I/O modules ensure a solution that adapts to meet almost any industrial application need, while the diagnostic light ring offers at-a-glance insight into system operation. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port Two (2) isolated RS-485 serial ports One (1) USB Host port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features • IP Fallback, IP Transparency, NAT, and routing capabilities • VPN Client/Server capabilities with certificate generation • 300+ industrial drivers to communicate with anything • Point and click connectivity to IIoT cloud platforms • Embedded OPC UA server and client enables seamless communication with upstream system • Support for any combination of communication sleds • Supports up to 10 I/O or PID control modules • Intuitive diagnostic light ring for at-a-glance system status indication • Future-proof modular design accommodates field-installable sleds • 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled) • Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled) • Dual RS-232 Serial Ports (with RS-232 Communication Sled) • Dual RS-485 Serial Ports (with RS-485 Communication Sled) • Mixed RS-232/RS-485 Serial Ports (with Mixed Serial Communication Sled) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
Datasheet
Description
Overview The modular design of the DA70A allows for up to three communications sleds to be added as requirements change or new communication standards emerge. With advanced networking capabilities, support for 300+ industrial drivers, and IIoT Cloud connectors, communicate with most any brand of PLC or other equipment, and securely transmit data to wherever it is required. Rugged, field-installable PID control and I/O modules ensure a solution that adapts to meet almost any industrial application need, while the diagnostic light ring offers at-a-glance insight into system operation. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port Two (2) isolated RS-485 serial ports One (1) USB Host port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features • IP Fallback, IP Transparency, NAT, and routing capabilities • VPN Client/Server capabilities with certificate generation • 300+ industrial drivers to communicate with anything • Point and click connectivity to IIoT cloud platforms • Embedded OPC UA server and client enables seamless communication with upstream system • Support for any combination of communication sleds • Supports up to 10 I/O or PID control modules • Intuitive diagnostic light ring for at-a-glance system status indication • Future-proof modular design accommodates field-installable sleds • 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled) • Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled) • Dual RS-232 Serial Ports (with RS-232 Communication Sled) • Dual RS-485 Serial Ports (with RS-485 Communication Sled) • Mixed RS-232/RS-485 Serial Ports (with Mixed Serial Communication Sled) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FlexEdge® DA70A 3-SLED MODULAR PROTOCOL GATEWAY WITH SCALABLE I/O - 1 RS-232, 2 RS-485 - DA70A0GNNNNNN020 - Red Lion Controls, Inc.
York, PA, United States
FlexEdge® DA70A 3-SLED MODULAR PROTOCOL GATEWAY WITH SCALABLE I/O - 1 RS-232, 2 RS-485
DA70A0GNNNNNN020
FlexEdge® DA70A 3-SLED MODULAR PROTOCOL GATEWAY WITH SCALABLE I/O - 1 RS-232, 2 RS-485 DA70A0GNNNNNN020
Overview The modular design of the DA70A allows for up to three communications sleds to be added as requirements change or new communication standards emerge. With advanced networking capabilities, support for 300+ industrial drivers, and IIoT Cloud connectors, communicate with most any brand of PLC or other equipment, and securely transmit data to wherever it is required. Rugged, field-installable PID control and I/O modules ensure a solution that adapts to meet almost any industrial application need, while the diagnostic light ring offers at-a-glance insight into system operation. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port Two (2) isolated RS-485 serial ports One (1) USB Host port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features • IP Fallback, IP Transparency, NAT, and routing capabilities • VPN Client/Server capabilities with certificate generation • 300+ industrial drivers to communicate with anything • Point and click connectivity to IIoT cloud platforms • Embedded OPC UA server and client enables seamless communication with upstream system • Support for any combination of communication sleds • Supports up to 10 I/O or PID control modules • Intuitive diagnostic light ring for at-a-glance system status indication • Future-proof modular design accommodates field-installable sleds • 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled) • Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled) • Dual RS-232 Serial Ports (with RS-232 Communication Sled) • Dual RS-485 Serial Ports (with RS-485 Communication Sled) • Mixed RS-232/RS-485 Serial Ports (with Mixed Serial Communication Sled) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!

Overview
The modular design of the DA70A allows for up to three communications sleds to be added as requirements change or new communication standards emerge. With advanced networking capabilities, support for 300+ industrial drivers, and IIoT Cloud connectors, communicate with most any brand of PLC or other equipment, and securely transmit data to wherever it is required. Rugged, field-installable PID control and I/O modules ensure a solution that adapts to meet almost any industrial application need, while the diagnostic light ring offers at-a-glance insight into system operation. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes.

Specifications
Two 10/100Base-T(X) Ethernet ports
One (1) isolated RS-232 serial port
Two (2) isolated RS-485 serial ports
One (1) USB Host port
Onboard memory: 1 GB flash
Expansion memory: Up to 256 GB, micro SD
12-24 VDC +/- 15%
-40 to 75 C Operating Temperature
UL Class 1, Div 2 Certification
ATEX / IECEx Certification

Additional Features
• IP Fallback, IP Transparency, NAT, and routing capabilities
• VPN Client/Server capabilities with certificate generation
• 300+ industrial drivers to communicate with anything
• Point and click connectivity to IIoT cloud platforms
• Embedded OPC UA server and client enables seamless communication with upstream system
• Support for any combination of communication sleds
• Supports up to 10 I/O or PID control modules
• Intuitive diagnostic light ring for at-a-glance system status indication
• Future-proof modular design accommodates field-installable sleds
• 802.11 b/g/n Wi-Fi Client (with Wi-Fi Communications Sled)
• Dual SIM 4G LTE Modem with Active GPS (with Cellular Communications Sled)
• Dual RS-232 Serial Ports (with RS-232 Communication Sled)
• Dual RS-485 Serial Ports (with RS-485 Communication Sled)
• Mixed RS-232/RS-485 Serial Ports (with Mixed Serial Communication Sled)

Click here to design your ideal FlexEdge Intelligent Edge Automation solution!

Supplier's Site Datasheet
Flexedge 3-Sled 1Xrs232 2Xrs485 Protocol Gateway Rohs Compliant Red Lion Controls - 51AJ9386 - Newark, An Avnet Company
Chicago, IL, United States
Flexedge 3-Sled 1Xrs232 2Xrs485 Protocol Gateway Rohs Compliant Red Lion Controls
51AJ9386
Flexedge 3-Sled 1Xrs232 2Xrs485 Protocol Gateway Rohs Compliant Red Lion Controls 51AJ9386
FLEXEDGE 3-SLED 1XRS232 2XRS485 PROTOCOL GATEWAY ROHS COMPLIANT: YES

FLEXEDGE 3-SLED 1XRS232 2XRS485 PROTOCOL GATEWAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers
Product Number DA70A0GNNNNNN020 51AJ9386
Product Name FlexEdge® DA70A 3-SLED MODULAR PROTOCOL GATEWAY WITH SCALABLE I/O - 1 RS-232, 2 RS-485 Flexedge 3-Sled 1Xrs232 2Xrs485 Protocol Gateway Rohs Compliant Red Lion Controls
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/04 64K Controller - 1747-L543 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
FCTBD Two-Way Control and Status Monitoring -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details