Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 50 60 66
Product Name Notes
103H/107H - Enclosed Compact Combination Starters, 0.63 - 1 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 0.63 - 1 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), HOA Selector...
103H/107H - Enclosed Compact Combination Starters, 0.63 - 1 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 208V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Pilot Light...
103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 1...
103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), 140M External...
103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 240V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2 N.O.
103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 24V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 208V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 208V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 380V 50Hz Line Voltage, 220...230V 50Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), HOA Selector Switch
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), HOA Selector...
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Pilot Light...
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop (Multi-Function...
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 208V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 208V 60Hz Line Voltage, 208V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 208V 60Hz Line Voltage, 24V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal), (1) 2 N.O.
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 415V 50Hz Line Voltage, 220...230V 50Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal), (1) 2 N.O.
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 110V 50/60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal), 1 N.O.
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal), 140M External...
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop (Multi-Function...
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 550V 50Hz / 600V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 600V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal), 140M External...
103H/107H - Enclosed Compact Combination Starters, 14.5 - 20 A, 208V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 14.5 - 20 A, 208V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal), (1) 1...
103H/107H - Enclosed Compact Combination Starters, 14.5 - 20 A, 208V 60Hz Line Voltage, 208V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), HOA Selector Switch
103H/107H - Enclosed Compact Combination Starters, 14.5 - 20 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 14.5 - 20 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal), 1 N.O.
103H/107H - Enclosed Compact Combination Starters, 14.5 - 20 A, 480V 60Hz Line Voltage, 380...400V 50Hz / 440V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 14.5 - 20 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button...
103H/107H - Enclosed Compact Combination Starters, 14.5 - 20 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 14.5 - 20 A, 480V 60Hz Line Voltage, 550V 50Hz / 600V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 18 - 25 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 18 - 25 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 208V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 240V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), (1) 1...
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 240V 60Hz Line Voltage, 240V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), 1 N.O.
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), (1) 1...
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), HOA Selector...
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 24V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button...
103H/107H - Enclosed Compact Combination Starters, 27 - 32, 208V 60Hz Line Voltage, 208V 60Hz Control Voltage, 100-C37, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button
103H/107H - Enclosed Compact Combination Starters, 27 - 32, 240V 60Hz Line Voltage, 240V 60Hz Control Voltage, 100-C37, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 27 - 32, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C37, NEMA Type 3/4/12 - IP66 (Metal), 1 N.O /...
103H/107H - Enclosed Compact Combination Starters, 27 - 32, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C37, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button
103H/107H - Enclosed Compact Combination Starters, 27 - 32, 600V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C37, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button
103H/107H - Enclosed Compact Combination Starters, 32 - 45 A, 208V 60Hz Line Voltage, 24V 60Hz Control Voltage, 100-C43, NEMA Type 3/4/12 - IP66 (Metal), HOA Selector Switch
103H/107H - Enclosed Compact Combination Starters, 32 - 45 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C43, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 32 - 45 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C43, NEMA Type 3/4/12 - IP66 (Metal), 1 N.O...
103H/107H - Enclosed Compact Combination Starters, 32 - 45 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C43, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 240V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), 1 N.O.
103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 480V 60Hz Line Voltage, 24V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button...
103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 600V 60Hz Line Voltage, 24V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Pilot Light (Red w/ On...
103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 208V 60Hz Line Voltage, 208V 60Hz Control Voltage, 100-C12, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 240V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C12, NEMA Type 3/4/12 - IP66 (Metal),
103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 415V 50Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C12, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C12, NEMA Type 3/4/12 - IP66 (Metal), (1) 1...
103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C12, NEMA Type 3/4/12 - IP66 (Metal), 1 N.O...
103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C12, NEMA Type 3/4/12 - IP66 (Metal), 1 N.O.
103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C12, NEMA Type 3/4/12 - IP66 (Metal), HOA Selector...
103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal), (1) 2...
103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 480V 60Hz Line Voltage, 24V 50/60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal), (1) 1 N.O. / 1...
103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 600V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop (Multi-Function)...
Enclosed Starter, 0.1 - 0.16 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.1 - 0.16 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.1 - 0.16 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.1 - 0.16 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.1 - 0.16 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.1 - 0.16 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.16 - 0.25 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.16 - 0.25 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.16 - 0.25 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.16 - 0.25 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.16 - 0.25 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.16 - 0.25 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.16 - 0.25 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.25 - 0.4 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.25 - 0.4 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.25 - 0.4 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.25 - 0.4 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.25 - 0.4 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.25 - 0.4 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.25 - 0.4 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.4 - 0.63 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.4 - 0.63 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.4 - 0.63 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.4 - 0.63 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.4 - 0.63 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.4 - 0.63 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.4 - 0.63 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.63 - 1 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.63 - 1 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.63 - 1 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.63 - 1 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.63 - 1 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.63 - 1 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 0.63 - 1 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1 - 1.6 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1 - 1.6 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1 - 1.6 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1 - 1.6 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1 - 1.6 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1 - 1.6 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1 - 1.6 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1.6 - 2.5 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1.6 - 2.5 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1.6 - 2.5 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1.6 - 2.5 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1.6 - 2.5 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1.6 - 2.5 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 1.6 - 2.5 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 10 - 16 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 10 - 16 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 10 - 16 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 10 - 16 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 10 - 16 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 10 - 16 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 10 - 16 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 2.5 - 4 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 2.5 - 4 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 2.5 - 4 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 2.5 - 4 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 2.5 - 4 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 2.5 - 4 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 2.5 - 4 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 4 - 6.3 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 4 - 6.3 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 4 - 6.3 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 4 - 6.3 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 4 - 6.3 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 4 - 6.3 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 4 - 6.3 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 6.3 - 10 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 6.3 - 10 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 6.3 - 10 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 6.3 - 10 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 6.3 - 10 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 6.3 - 10 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Starter, 6.3 - 10 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
IEC Combination Starter, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary and Trip Contact 1 N.O. + 1 N.O., No Side Mount...
IEC Combination Starter, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or...
IEC Combination Starter, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., Side Mount Aux. Contact 1...
IEC Combination Starter, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., Side Mount Trip Contact 1...
IEC Combination Starter, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Side Mount Aux. or Trip Contacts
IEC Combination Starter, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 0 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux.
IEC Combination Starter, 100-C09, 200-220V 50Hz / 208-240V 60Hz, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or...
IEC Combination Starter, 100-C09, 24V 50/60Hz, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip Contacts
IEC Combination Starter, 100-C09, 24V DC Electronic Coil, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip...
IEC Combination Starter, 100-C09, 24V DC Electronic Coil, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., Side Mount Trip Contact 1 N.C.
IEC Combination Starter, 100-C09, 24V DC Electronic Coil, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O., No Side Mount Aux. or Trip Contacts
IEC Combination Starter, 100-C09, 24V DC Electronic Coil, 1 N.O. 0 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or...
IEC Combination Starter, 100-C09, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary and Trip Contact 1 N.C. + 1 N.O., No Side Mount Aux.
IEC Combination Starter, 100-C09, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip...
IEC Combination Starter, 100-C09, 440V 50Hz / 480V 60Hz, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or...
IEC Combination Starter, 100-C09, 440V 50Hz / 480V 60Hz, 1 N.O. 0 N.C., 140M-C2E (C-Frame), High Break, No Side Mount Aux. or Trip Contacts

<< Prev Next >>