Acromag, Inc. 600T Series Transmitter, Loop-Powered, Dual Channel DC Current Input 652T-0500

Description
4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Power Requirement 12 to 36V DC (loop-powered) Two-wire transmitter Approvals CE marked. UL, cUL listed Class I, Division 2, Groups A, B, C, D. Features Two channels in a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Power LEDs provide a visual indication of operational process loops. Excellent accuracy and stability ensure reliable operation in noisy environments. Operating temperature range: -25 to 70°C (-13 to 158F).
Datasheet
Description
4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Power Requirement 12 to 36V DC (loop-powered) Two-wire transmitter Approvals CE marked. UL, cUL listed Class I, Division 2, Groups A, B, C, D. Features Two channels in a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Power LEDs provide a visual indication of operational process loops. Excellent accuracy and stability ensure reliable operation in noisy environments. Operating temperature range: -25 to 70°C (-13 to 158F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600T Series Transmitter, Loop-Powered, Dual Channel DC Current Input - 652T-0500 - Acromag, Inc.
Wixom, MI, United States
600T Series Transmitter, Loop-Powered, Dual Channel DC Current Input
652T-0500
600T Series Transmitter, Loop-Powered, Dual Channel DC Current Input 652T-0500
4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Power Requirement 12 to 36V DC (loop-powered) Two-wire transmitter Approvals CE marked. UL, cUL listed Class I, Division 2, Groups A, B, C, D. Features Two channels in a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Power LEDs provide a visual indication of operational process loops. Excellent accuracy and stability ensure reliable operation in noisy environments. Operating temperature range: -25 to 70°C (-13 to 158F).
  • 4 to 20mA DC input
  • 4 to 20mA DC output
  • 12-50V DC power from output loop
  • Low cost isolator

These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels.

For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring.

Power Requirement
12 to 36V DC (loop-powered)
Two-wire transmitter

Approvals
CE marked. UL, cUL listed
Class I, Division 2, Groups A, B, C, D.

Features

  • Two channels in a single unit saves space and reduces costs.
  • Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • Independent channels prevent signal interaction and offer spares for later use.
  • Power LEDs provide a visual indication of operational process loops.
  • Excellent accuracy and stability ensure reliable operation in noisy environments.
  • Operating temperature range: -25 to 70°C (-13 to 158F).
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Signal Conditioners
Product Number 652T-0500
Product Name 600T Series Transmitter, Loop-Powered, Dual Channel DC Current Input
Signal Conditioning Transmitter
Form Factor DIN Rail; Rack Mount (optional feature)
Excitation Voltage
Outputs Analog Current Output
User Interface None; Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Isolation, Si84xx Digital Isolators - Si8462AB-IS1 - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC16
Outputs Analog Voltage Output
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details