Gems Sensors & Controls Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| A 2- or 3-way sub-miniature solenoid valve that delivers faster response times -- and higher flow rates, the E & EH Series is specifically engineered for air and dry gas... | |
| KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the... | |
| The C Series solenoid valve, available only in brass, is a highy durable miniature 2- or 3-way direct acting valve for applications that require a higher flow control. The C... | |
| The D-Cryo Series is a 2-way, high flow, miniature Cryogenic solenoid valve designed and built for service down to -196°C (-320°F). Depending on your temperature requirements, the D-Cryo Series can... | |
| 2 Way or 3 Way Valves Low Power 7 /5 Watt Coils MOPD: 100PSI Dual Diode Protection Optional The BL series latching valve allows the user to pulse the valve... | |
| 2-Way Normally Open/Closed; 3-Way Directional MOPD: 15 PSIG to 30 PSIG (1.03 bar to 2.07 bar) As Low as 2.8 Watts; Based on Configuration These pinch valves offer 2-way Normally... | |
| MOPD: 10 psig to 30 psig (1 to 2 bar); to 60 psig (4 bar) on 3-way CV Range: 0.011 to 0.105 As low as 2.8 Watts 2-Way, Normally... | |
| MOPD: 100 psi (7 bar) CV Range: 0.018 to 0.037 As low as 0.5 Watts The M Series implements efficient power conservation in a solenoid valve that is specifically... | |
| MOPD: 1000 psi (69 bar) CV Range: 0.019 to 0.3 6 Watts The A Series solenoid valve gives you a highly adaptable design for practically all applications requiring flow... | |
| MOPD: 125 psi 2.3 Watts Originally designed and manufactured for original equipment manufacturers (OEM’s), the humidifier solenoid valve is now available as a replacement solenoid valve for in-home and commercial... | |
| MOPD: 15 psi to 20 psi (1 to 1.38 bar) CV Range: 0.055 to 0.14 PTFE Bodies and Diaphragms 2-Way, Normally Closed and 3-Way Directional Control These 2 and... | |
| MOPD: 150 psi (10 bar) CV Range: 0.020 to 0.300 7 Watts The AS Series is a 2-way isolation solenoid valve, designed to control the flow of various aggressive... | |
| MOPD: 150 psi (10 bar) CV Range: 0.035 to 0.300 7 Watts The BS Series is a 2-way, high flow, isolation solenoid valve that is designed to be virtually... | |
| MOPD: 250 psi (17 bar) CV Range: 0.018 to 0.070 0.65 Watts to 2.0 Watts This versatile 2- or 3-way subminiature valve utilizes a stainless steel body to resist... | |
| MOPD: 400 psi (28 bar) CV Range: 0.018 to 0.430 7 Watts The B Series is a direct acting solenoid valve, available in 2- or 3-way functionality. Like all... | |
| MOPD: 900 psi (62 bar) CV Range: 0.045 to 0.440 9 Watts The B-Cryo Series is a 2-way miniature Cryogenic solenoid valve designed and built for service down to... | |
| MOPD: 900 psi (62 bar) CV Range: 0.045 to 0.880 10 Watts For maximum flow in a miniature solenoid valve the D Series valves deliver a wide range of... |